ValueTronics International, Inc. Pulse Generator 8013A

Description
The 8013A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Repetition rate is continuously adjustable from 1 Hz to 50 MHz Transition times are fixed at 3.5 ns Pulse width is continuously adjustable from less than 10 ns to 1 s Maximum output is 5 V across 50-ohms and can be reduced via a four-step attenuator to 0.5 V Pulse delay can be set from less than 35 ns to 1 s (with respect to trigger output), continuously adjustable over four ranges Square wave output is adjustable from 0.5 Hz to 25 MHz in four ranges The Agilent 8013A is extremely flexible with repetition rate, delay, width, amplitude and DC offset over a very wide range. The Agilent 8013A 50 MHz Pulse Generator features two outputs, providing simultaneous pulses of opposite polarity.
Description
The 8013A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Repetition rate is continuously adjustable from 1 Hz to 50 MHz Transition times are fixed at 3.5 ns Pulse width is continuously adjustable from less than 10 ns to 1 s Maximum output is 5 V across 50-ohms and can be reduced via a four-step attenuator to 0.5 V Pulse delay can be set from less than 35 ns to 1 s (with respect to trigger output), continuously adjustable over four ranges Square wave output is adjustable from 0.5 Hz to 25 MHz in four ranges The Agilent 8013A is extremely flexible with repetition rate, delay, width, amplitude and DC offset over a very wide range. The Agilent 8013A 50 MHz Pulse Generator features two outputs, providing simultaneous pulses of opposite polarity.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8013A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8013A
Pulse Generator 8013A
The 8013A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Repetition rate is continuously adjustable from 1 Hz to 50 MHz Transition times are fixed at 3.5 ns Pulse width is continuously adjustable from less than 10 ns to 1 s Maximum output is 5 V across 50-ohms and can be reduced via a four-step attenuator to 0.5 V Pulse delay can be set from less than 35 ns to 1 s (with respect to trigger output), continuously adjustable over four ranges Square wave output is adjustable from 0.5 Hz to 25 MHz in four ranges The Agilent 8013A is extremely flexible with repetition rate, delay, width, amplitude and DC offset over a very wide range. The Agilent 8013A 50 MHz Pulse Generator features two outputs, providing simultaneous pulses of opposite polarity.

The 8013A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Repetition rate is continuously adjustable from 1 Hz to 50 MHz
  • Transition times are fixed at 3.5 ns
  • Pulse width is continuously adjustable from less than 10 ns to 1 s
  • Maximum output is 5 V across 50-ohms and can be reduced via a four-step attenuator to 0.5 V
  • Pulse delay can be set from less than 35 ns to 1 s (with respect to trigger output), continuously adjustable over four ranges
  • Square wave output is adjustable from 0.5 Hz to 25 MHz in four ranges

The Agilent 8013A is extremely flexible with repetition rate, delay, width, amplitude and DC offset over a very wide range. The Agilent 8013A 50 MHz Pulse Generator features two outputs, providing simultaneous pulses of opposite polarity.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8013A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details