ValueTronics International, Inc. Pulse Generator 8012A

Description
The 8012A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: DC: 50 MHz One output and offers independently variable transition times, ranging from 5 ns to 0.5 s. External triggering, synchronous gating, square wave mode and pulse shaping capability for RZ and NRZ signals. The Agilent 8012A Pulse Generator is an extremely flexible pulse generator with repetition rate, delay, width, amplitude and DC offset variable over very wide ranges.
Description
The 8012A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: DC: 50 MHz One output and offers independently variable transition times, ranging from 5 ns to 0.5 s. External triggering, synchronous gating, square wave mode and pulse shaping capability for RZ and NRZ signals. The Agilent 8012A Pulse Generator is an extremely flexible pulse generator with repetition rate, delay, width, amplitude and DC offset variable over very wide ranges.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8012A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8012A
Pulse Generator 8012A
The 8012A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: DC: 50 MHz One output and offers independently variable transition times, ranging from 5 ns to 0.5 s. External triggering, synchronous gating, square wave mode and pulse shaping capability for RZ and NRZ signals. The Agilent 8012A Pulse Generator is an extremely flexible pulse generator with repetition rate, delay, width, amplitude and DC offset variable over very wide ranges.

The 8012A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • DC: 50 MHz
  • One output and offers independently variable transition times, ranging from 5 ns to 0.5 s.
  • External triggering, synchronous gating, square wave mode and pulse shaping capability for RZ and NRZ signals.

The Agilent 8012A Pulse Generator is an extremely flexible pulse generator with repetition rate, delay, width, amplitude and DC offset variable over very wide ranges.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8012A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details