ValueTronics International, Inc. Pulse Generator 8010A

Description
The 8010A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Repetition Rate: 1 Hz to 10 MHz in 7 ranges Pulse Width: 20 ns to 1 s in 8 ranges Transition Times: 10 ns to 1 s in 8 ranges Maximum Output: 5 V / channel or 10 V combined The Agilent 8010A Pulse Generator is a versatile generator that is really two generators in one. All parameters except repetition rate are generated separately for each channel. The two outputs can be used separately or combined.
Description
The 8010A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Repetition Rate: 1 Hz to 10 MHz in 7 ranges Pulse Width: 20 ns to 1 s in 8 ranges Transition Times: 10 ns to 1 s in 8 ranges Maximum Output: 5 V / channel or 10 V combined The Agilent 8010A Pulse Generator is a versatile generator that is really two generators in one. All parameters except repetition rate are generated separately for each channel. The two outputs can be used separately or combined.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8010A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8010A
Pulse Generator 8010A
The 8010A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Repetition Rate: 1 Hz to 10 MHz in 7 ranges Pulse Width: 20 ns to 1 s in 8 ranges Transition Times: 10 ns to 1 s in 8 ranges Maximum Output: 5 V / channel or 10 V combined The Agilent 8010A Pulse Generator is a versatile generator that is really two generators in one. All parameters except repetition rate are generated separately for each channel. The two outputs can be used separately or combined.

The 8010A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Repetition Rate: 1 Hz to 10 MHz in 7 ranges
  • Pulse Width: 20 ns to 1 s in 8 ranges
  • Transition Times: 10 ns to 1 s in 8 ranges
  • Maximum Output: 5 V / channel or 10 V combined

The Agilent 8010A Pulse Generator is a versatile generator that is really two generators in one. All parameters except repetition rate are generated separately for each channel. The two outputs can be used separately or combined.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8010A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
RF Generator - SSG3021X-IQE - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1882703 - RS Components, Ltd.
Specs
Inputs 2
Minimum 1.00E-12 MHz
Maximum 1.00E-12 MHz
View Details