ValueTronics International, Inc. Pulse Generator 8008A

Description
The 8008A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Repetition rate variable from 10 Hz to 200 MHz (2 outputs) 50-ohms Max amplitude: 4 V into 50-ohms (8 V accross open circuit). Pulse Delay: 2.5 ns
Description
The 8008A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Repetition rate variable from 10 Hz to 200 MHz (2 outputs) 50-ohms Max amplitude: 4 V into 50-ohms (8 V accross open circuit). Pulse Delay: 2.5 ns

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8008A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8008A
Pulse Generator 8008A
The 8008A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Repetition rate variable from 10 Hz to 200 MHz (2 outputs) 50-ohms Max amplitude: 4 V into 50-ohms (8 V accross open circuit). Pulse Delay: 2.5 ns

The 8008A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Repetition rate variable from 10 Hz to 200 MHz (2 outputs)
  • 50-ohms
  • Max amplitude: 4 V into 50-ohms (8 V accross open circuit).
  • Pulse Delay: 2.5 ns
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8008A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1236459 - RS Components, Ltd.
Specs
User Interface Usb device, usb host
Display Video
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details