ValueTronics International, Inc. Pulse Generator 8007B

Description
The 8007B is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 100 MHz repetition rate Variable transition times down to 2 ns Extremely linear slopes Designed to drive TTL-S and commonly used ECL The Agilent 8007B is a 10 Hz to 100 MHz High Speed Pulse Generator that is well suited for STTL and ECL applications. The 8007B features a High DC offset of up to ±4 V and the output can be set to positive or negative polarity, complement or symmetrical to ground.
Description
The 8007B is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 100 MHz repetition rate Variable transition times down to 2 ns Extremely linear slopes Designed to drive TTL-S and commonly used ECL The Agilent 8007B is a 10 Hz to 100 MHz High Speed Pulse Generator that is well suited for STTL and ECL applications. The 8007B features a High DC offset of up to ±4 V and the output can be set to positive or negative polarity, complement or symmetrical to ground.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8007B - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8007B
Pulse Generator 8007B
The 8007B is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 100 MHz repetition rate Variable transition times down to 2 ns Extremely linear slopes Designed to drive TTL-S and commonly used ECL The Agilent 8007B is a 10 Hz to 100 MHz High Speed Pulse Generator that is well suited for STTL and ECL applications. The 8007B features a High DC offset of up to ±4 V and the output can be set to positive or negative polarity, complement or symmetrical to ground.

The 8007B is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 100 MHz repetition rate
  • Variable transition times down to 2 ns
  • Extremely linear slopes
  • Designed to drive TTL-S and commonly used ECL

The Agilent 8007B is a 10 Hz to 100 MHz High Speed Pulse Generator that is well suited for STTL and ECL applications. The 8007B features a High DC offset of up to ±4 V and the output can be set to positive or negative polarity, complement or symmetrical to ground.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8007B
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2838749 - RS Components, Ltd.
Specs
Inputs 1
Minimum 20 MHz
Maximum 20 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers