ValueTronics International, Inc. Pulse Generator 8007A

Description
The 8007A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Versatile with very fast variable transition times of 2.5 ns minimum Variable DC offset of ±2.5 V is also available External Triggering: 0 to 100 MHz The output of the 8007A can be set to positive or negative polarity, complement or symmetrical to ground, square waves can be simulated by adjusting pulse width and transition time.
Description
The 8007A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Versatile with very fast variable transition times of 2.5 ns minimum Variable DC offset of ±2.5 V is also available External Triggering: 0 to 100 MHz The output of the 8007A can be set to positive or negative polarity, complement or symmetrical to ground, square waves can be simulated by adjusting pulse width and transition time.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8007A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8007A
Pulse Generator 8007A
The 8007A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Versatile with very fast variable transition times of 2.5 ns minimum Variable DC offset of ±2.5 V is also available External Triggering: 0 to 100 MHz The output of the 8007A can be set to positive or negative polarity, complement or symmetrical to ground, square waves can be simulated by adjusting pulse width and transition time.

The 8007A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Versatile with very fast variable transition times of 2.5 ns minimum
  • Variable DC offset of ±2.5 V is also available
  • External Triggering: 0 to 100 MHz

The output of the 8007A can be set to positive or negative polarity, complement or symmetrical to ground, square waves can be simulated by adjusting pulse width and transition time.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8007A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 554957 - RS Components, Ltd.
Specs
Inputs 2
Operating Temperature 32 F (0 C)
Minimum 1.00E-6 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers