ValueTronics International, Inc. Directional Coupler 778D

Description
The 778D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 100 MHz to 2 GHz Nominal Coupling and Variation: 20 ±1.5 dB Directivity: >36dB to 1 GHz Maximum SWR: 1.1 Insertion Loss: <0.60 dB Power Rating Average, Peak: 50 W, 500 W The Agilent 778D is a used Coaxial Dual-Directional Coupler that is designed for swept measurements in the 100 MHz to 2 GHz range. The Agilent 778D's high directivity and mean coupling accuracy of ±0.5 dB makes the Agilent 778D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.
Datasheet
Description
The 778D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 100 MHz to 2 GHz Nominal Coupling and Variation: 20 ±1.5 dB Directivity: >36dB to 1 GHz Maximum SWR: 1.1 Insertion Loss: <0.60 dB Power Rating Average, Peak: 50 W, 500 W The Agilent 778D is a used Coaxial Dual-Directional Coupler that is designed for swept measurements in the 100 MHz to 2 GHz range. The Agilent 778D's high directivity and mean coupling accuracy of ±0.5 dB makes the Agilent 778D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - 778D - ValueTronics International, Inc.
Elgin, IL, USA
Directional Coupler
778D
Directional Coupler 778D
The 778D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 100 MHz to 2 GHz Nominal Coupling and Variation: 20 ±1.5 dB Directivity: >36dB to 1 GHz Maximum SWR: 1.1 Insertion Loss: <0.60 dB Power Rating Average, Peak: 50 W, 500 W The Agilent 778D is a used Coaxial Dual-Directional Coupler that is designed for swept measurements in the 100 MHz to 2 GHz range. The Agilent 778D's high directivity and mean coupling accuracy of ±0.5 dB makes the Agilent 778D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.

The 778D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few.

Additional Features:

  • Dual-directional
  • High directivity
  • Excellent mean coupling accuracy
  • Frequency Range: 100 MHz to 2 GHz
  • Nominal Coupling and Variation: 20 ±1.5 dB
  • Directivity: >36dB to 1 GHz
  • Maximum SWR: 1.1
  • Insertion Loss: <0.60 dB
  • Power Rating Average, Peak: 50 W, 500 W

The Agilent 778D is a used Coaxial Dual-Directional Coupler that is designed for swept measurements in the 100 MHz to 2 GHz range. The Agilent 778D's high directivity and mean coupling accuracy of ±0.5 dB makes the Agilent 778D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number 778D
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Coupler - 5o55128150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
View Details
16.3 dB SMT Directional Coupler, 5 - 1500 MHz, 75Ω - DBTC-16-5-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers