ValueTronics International, Inc. Directional Coupler 777D

Description
The 777D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 1.9 to 4.0 GHz Nominal Coupling and Variation: 20 ±0.4 dB Directivity: >30 dB Maximum SWR: 1.2 Insertion Loss: <0.75 dB Power Rating Average, Peak: 50 W, 500 W Dimensions: 225.4 mm L x 63.5 mm H x 28.6 mm W (8.88 in x 2.50 in x 1.13 in) The Agilent 777D is an economical Coaxial dual-directional coupler designed for swept measurements in the 1.9 to 4.0 GHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 777D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.
Description
The 777D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 1.9 to 4.0 GHz Nominal Coupling and Variation: 20 ±0.4 dB Directivity: >30 dB Maximum SWR: 1.2 Insertion Loss: <0.75 dB Power Rating Average, Peak: 50 W, 500 W Dimensions: 225.4 mm L x 63.5 mm H x 28.6 mm W (8.88 in x 2.50 in x 1.13 in) The Agilent 777D is an economical Coaxial dual-directional coupler designed for swept measurements in the 1.9 to 4.0 GHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 777D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - 777D - ValueTronics International, Inc.
Elgin, IL, USA
Directional Coupler
777D
Directional Coupler 777D
The 777D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 1.9 to 4.0 GHz Nominal Coupling and Variation: 20 ±0.4 dB Directivity: >30 dB Maximum SWR: 1.2 Insertion Loss: <0.75 dB Power Rating Average, Peak: 50 W, 500 W Dimensions: 225.4 mm L x 63.5 mm H x 28.6 mm W (8.88 in x 2.50 in x 1.13 in) The Agilent 777D is an economical Coaxial dual-directional coupler designed for swept measurements in the 1.9 to 4.0 GHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 777D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.

The 777D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few.

Additional Features:

  • Dual-directional
  • High directivity
  • Excellent mean coupling accuracy
  • Frequency Range: 1.9 to 4.0 GHz
  • Nominal Coupling and Variation: 20 ±0.4 dB
  • Directivity: >30 dB
  • Maximum SWR: 1.2
  • Insertion Loss: <0.75 dB
  • Power Rating Average, Peak: 50 W, 500 W
  • Dimensions: 225.4 mm L x 63.5 mm H x 28.6 mm W (8.88 in x 2.50 in x 1.13 in)

The Agilent 777D is an economical Coaxial dual-directional coupler designed for swept measurements in the 1.9 to 4.0 GHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 777D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number 777D
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-400-18000-50 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 18000.00 MHz
Power 50.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 6GHz Rated at 30 Watts - HRT-HC(1000/6000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 30.00 watts
View Details
Directional Couplers - CSDZ-20H-0.9G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 800.00 to 1000.00 MHz
View Details