ValueTronics International, Inc. Directional Coupler 775D

Description
The 775D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 0.45 to 0.94 GHz Nominal Coupling and Variation: 20 ±0.4 dB Directivity: >40 dB Maximum SWR: 1.15 Insertion Loss: <0.40 dB Power Rating Average, Peak: 50 W, 500 W The Agilent 775D, Dual Directional Coupler, is an economical Coaxial dual-directional coupler designed for swept measurements in the 450 to 940 MHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 775D, ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.
Description
The 775D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 0.45 to 0.94 GHz Nominal Coupling and Variation: 20 ±0.4 dB Directivity: >40 dB Maximum SWR: 1.15 Insertion Loss: <0.40 dB Power Rating Average, Peak: 50 W, 500 W The Agilent 775D, Dual Directional Coupler, is an economical Coaxial dual-directional coupler designed for swept measurements in the 450 to 940 MHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 775D, ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - 775D - ValueTronics International, Inc.
Elgin, IL, USA
Directional Coupler
775D
Directional Coupler 775D
The 775D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 0.45 to 0.94 GHz Nominal Coupling and Variation: 20 ±0.4 dB Directivity: >40 dB Maximum SWR: 1.15 Insertion Loss: <0.40 dB Power Rating Average, Peak: 50 W, 500 W The Agilent 775D, Dual Directional Coupler, is an economical Coaxial dual-directional coupler designed for swept measurements in the 450 to 940 MHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 775D, ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.

The 775D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few.

Additional Features:

  • Dual-directional
  • High directivity
  • Excellent mean coupling accuracy
  • Frequency Range: 0.45 to 0.94 GHz
  • Nominal Coupling and Variation: 20 ±0.4 dB
  • Directivity: >40 dB
  • Maximum SWR: 1.15
  • Insertion Loss: <0.40 dB
  • Power Rating Average, Peak: 50 W, 500 W

The Agilent 775D, Dual Directional Coupler, is an economical Coaxial dual-directional coupler designed for swept measurements in the 450 to 940 MHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 775D, ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number 775D
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Directional Couplers 510050010 - 510050010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 10000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - CRS-20-110 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 10.00 to 400.00 MHz
View Details
Directional Couplers - WMC-0.5-2-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 2000.00 MHz
View Details
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details