ValueTronics International, Inc. Directional Coupler 774D

Description
The 774D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: High directivity Ideal for reflectometer measurements Frequency Range: 215 MHz to 450 MHz Nominal Coupling: 20 dB Max Coupling Variation: ±1 dB Minimum Directivity: 40 dB SWR Maximum: 1.15 Insertion Loss: 0.30 dB Dimensions: 230.2 mm L x 79.4 mm H x 44.5 mm W (9.06 in x 3.13 in x 1.75 in) The Agilent 774D Coaxial Dual-Directional Coupler is designed for swept measurements in the 215 MHz to 450 MHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 774D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators such as the Agilent 8350B.
Description
The 774D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: High directivity Ideal for reflectometer measurements Frequency Range: 215 MHz to 450 MHz Nominal Coupling: 20 dB Max Coupling Variation: ±1 dB Minimum Directivity: 40 dB SWR Maximum: 1.15 Insertion Loss: 0.30 dB Dimensions: 230.2 mm L x 79.4 mm H x 44.5 mm W (9.06 in x 3.13 in x 1.75 in) The Agilent 774D Coaxial Dual-Directional Coupler is designed for swept measurements in the 215 MHz to 450 MHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 774D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators such as the Agilent 8350B.

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - 774D - ValueTronics International, Inc.
Elgin, IL, USA
Directional Coupler
774D
Directional Coupler 774D
The 774D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: High directivity Ideal for reflectometer measurements Frequency Range: 215 MHz to 450 MHz Nominal Coupling: 20 dB Max Coupling Variation: ±1 dB Minimum Directivity: 40 dB SWR Maximum: 1.15 Insertion Loss: 0.30 dB Dimensions: 230.2 mm L x 79.4 mm H x 44.5 mm W (9.06 in x 3.13 in x 1.75 in) The Agilent 774D Coaxial Dual-Directional Coupler is designed for swept measurements in the 215 MHz to 450 MHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 774D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators such as the Agilent 8350B.

The 774D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few.

Additional Features:

  • High directivity
  • Ideal for reflectometer measurements
  • Frequency Range: 215 MHz to 450 MHz
  • Nominal Coupling: 20 dB
  • Max Coupling Variation: ±1 dB
  • Minimum Directivity: 40 dB
  • SWR Maximum: 1.15
  • Insertion Loss: 0.30 dB
  • Dimensions: 230.2 mm L x 79.4 mm H x 44.5 mm W (9.06 in x 3.13 in x 1.75 in)

The Agilent 774D Coaxial Dual-Directional Coupler is designed for swept measurements in the 215 MHz to 450 MHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 774D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators such as the Agilent 8350B.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number 774D
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 110046010K - 110046010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 46000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - CSM-6M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - WMC-0.5-20-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 20000.00 MHz
View Details
400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details