ValueTronics International, Inc. Directional Coupler 772D

Description
The 772D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Nominal coupling: 20 dB Maximum coupling variation: ±1.0 dB Directivity: 30 dB to 12.4 GHz, 27 dB to 18 GHz The Agilent 772D is a high-performance, dual-directional coupler designed for broadband swept measurements in the 2 to 18 GHz range. This coupler can be combined with Agilent power sensors and power meters for reflectometer applications. Forward and reverse power measurements on transmitters, components, or other broadband systems are made simpler using the Agilent 772D. The broadband design allows the use of a single test setup and calibration for tests spanning the entire 2 to 18 GHz range.
Datasheet
Description
The 772D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Nominal coupling: 20 dB Maximum coupling variation: ±1.0 dB Directivity: 30 dB to 12.4 GHz, 27 dB to 18 GHz The Agilent 772D is a high-performance, dual-directional coupler designed for broadband swept measurements in the 2 to 18 GHz range. This coupler can be combined with Agilent power sensors and power meters for reflectometer applications. Forward and reverse power measurements on transmitters, components, or other broadband systems are made simpler using the Agilent 772D. The broadband design allows the use of a single test setup and calibration for tests spanning the entire 2 to 18 GHz range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - 772D - ValueTronics International, Inc.
Elgin, IL, USA
Directional Coupler
772D
Directional Coupler 772D
The 772D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Nominal coupling: 20 dB Maximum coupling variation: ±1.0 dB Directivity: 30 dB to 12.4 GHz, 27 dB to 18 GHz The Agilent 772D is a high-performance, dual-directional coupler designed for broadband swept measurements in the 2 to 18 GHz range. This coupler can be combined with Agilent power sensors and power meters for reflectometer applications. Forward and reverse power measurements on transmitters, components, or other broadband systems are made simpler using the Agilent 772D. The broadband design allows the use of a single test setup and calibration for tests spanning the entire 2 to 18 GHz range.

The 772D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few.

Additional Features:

  • Nominal coupling: 20 dB
  • Maximum coupling variation: ±1.0 dB
  • Directivity: 30 dB to 12.4 GHz, 27 dB to 18 GHz

The Agilent 772D is a high-performance, dual-directional coupler designed for broadband swept measurements in the 2 to 18 GHz range. This coupler can be combined with Agilent power sensors and power meters for reflectometer applications. Forward and reverse power measurements on transmitters, components, or other broadband systems are made simpler using the Agilent 772D. The broadband design allows the use of a single test setup and calibration for tests spanning the entire 2 to 18 GHz range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number 772D
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBF-11A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details
MQH-40110M2, MMIC 40-110GHz Quadrature Hybrid - MQH-40110M2 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 40000.00 to 110000.00 MHz
View Details
Directional Coupler - 5o5533150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
View Details