ValueTronics International, Inc. Recorder 7470A

Description
The 7470A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Plot on paper Choice of six- or two-pen models Plot on HP overhead transparency film The HP 7470A provides hardcopy computer graphics for technical, scientific, and business applications. Colorful A4/ A-size charts and graphs are ideal for reports and overhead transparencies. Use it for summarizing data, identifying trends, comparing results, and focusing on exceptions.
Description
The 7470A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Plot on paper Choice of six- or two-pen models Plot on HP overhead transparency film The HP 7470A provides hardcopy computer graphics for technical, scientific, and business applications. Colorful A4/ A-size charts and graphs are ideal for reports and overhead transparencies. Use it for summarizing data, identifying trends, comparing results, and focusing on exceptions.

Suppliers

Company
Product
Description
Supplier Links
Recorder 7470A
The 7470A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Plot on paper Choice of six- or two-pen models Plot on HP overhead transparency film The HP 7470A provides hardcopy computer graphics for technical, scientific, and business applications. Colorful A4/ A-size charts and graphs are ideal for reports and overhead transparencies. Use it for summarizing data, identifying trends, comparing results, and focusing on exceptions.

The 7470A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • Plot on paper
  • Choice of six- or two-pen models
  • Plot on HP overhead transparency film

The HP 7470A provides hardcopy computer graphics for technical, scientific, and business applications. Colorful A4/ A-size charts and graphs are ideal for reports and overhead transparencies. Use it for summarizing data, identifying trends, comparing results, and focusing on exceptions.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 7470A
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element - resistive-coupling-element-1 - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details
18DI/18DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6350-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Analog input - 750-455/025-000 - WAGO
Specs
Data Acquisition Input Module
Resolution 12 bits
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers