ValueTronics International, Inc. DC Power Supply 723A

Description
The 723A is a 20 W, 40 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 0.5A Power: 20W The Agilent 723A is a 40V, 0.5A, 20W DC Power Supply.
Description
The 723A is a 20 W, 40 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 0.5A Power: 20W The Agilent 723A is a 40V, 0.5A, 20W DC Power Supply.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 723A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
723A
DC Power Supply 723A
The 723A is a 20 W, 40 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 0.5A Power: 20W The Agilent 723A is a 40V, 0.5A, 20W DC Power Supply.

The 723A is a 20 W, 40 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 0.5A
  • Power: 20W

The Agilent 723A is a 40V, 0.5A, 20W DC Power Supply.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 723A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers