ValueTronics International, Inc. Optical Analyzer 71450A

Description
The 71450A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength Range: 600 nm – 1700 nm Resolution Accuracy: (> 0.5 nm, 1250 nm – 1600 nm): ± 20% The Keysight Agilent HP 71450A Optical Spectrum Analyzer is a diffraction-grating based optical spectrum analyzer that provides spectral measurements of optical power versus wavelength and advanced functions for measuring and characterizing optical components, amplifiers, LEDs, DBF lasers, and Fabry-Perot lasers.
Description
The 71450A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength Range: 600 nm – 1700 nm Resolution Accuracy: (> 0.5 nm, 1250 nm – 1600 nm): ± 20% The Keysight Agilent HP 71450A Optical Spectrum Analyzer is a diffraction-grating based optical spectrum analyzer that provides spectral measurements of optical power versus wavelength and advanced functions for measuring and characterizing optical components, amplifiers, LEDs, DBF lasers, and Fabry-Perot lasers.

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 71450A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
71450A
Optical Analyzer 71450A
The 71450A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength Range: 600 nm – 1700 nm Resolution Accuracy: (> 0.5 nm, 1250 nm – 1600 nm): ± 20% The Keysight Agilent HP 71450A Optical Spectrum Analyzer is a diffraction-grating based optical spectrum analyzer that provides spectral measurements of optical power versus wavelength and advanced functions for measuring and characterizing optical components, amplifiers, LEDs, DBF lasers, and Fabry-Perot lasers.

The 71450A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Wavelength Range: 600 nm – 1700 nm
  • Resolution Accuracy: (> 0.5 nm, 1250 nm – 1600 nm): ± 20%

The Keysight Agilent HP 71450A Optical Spectrum Analyzer is a diffraction-grating based optical spectrum analyzer that provides spectral measurements of optical power versus wavelength and advanced functions for measuring and characterizing optical components, amplifiers, LEDs, DBF lasers, and Fabry-Perot lasers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 71450A
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Vector Network Analyzer - SNA5012A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details