ValueTronics International, Inc. Recorder 7090A

Description
The 7090A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Digitizing X-Y Plotter 6 pens 3 channels with simultaneous sampling Flexible analog inputs Full HP-IB programmability DC to 3 kHz bandwidth, 33.3 kHz sampling rate 12-bit resolution, 1k buffer/channel 6 trigger modes with up to 100% pre-trigger capture Annotation of set-up and trigger conditions and data points The HP 7090A is designed for low-frequency measurement, analysis, and documentation. The Keysight Agilent HP 7090A merges several technologies - waveform recording, digital plotting, analog recording, and automated measurement - to provide a powerful solution to a broad range of measurement applications. It significantly increases the ability to measure and display low-frequency phenomena and substantially improves real-time recording and digital plotting ... all in one low-cost system.
Description
The 7090A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Digitizing X-Y Plotter 6 pens 3 channels with simultaneous sampling Flexible analog inputs Full HP-IB programmability DC to 3 kHz bandwidth, 33.3 kHz sampling rate 12-bit resolution, 1k buffer/channel 6 trigger modes with up to 100% pre-trigger capture Annotation of set-up and trigger conditions and data points The HP 7090A is designed for low-frequency measurement, analysis, and documentation. The Keysight Agilent HP 7090A merges several technologies - waveform recording, digital plotting, analog recording, and automated measurement - to provide a powerful solution to a broad range of measurement applications. It significantly increases the ability to measure and display low-frequency phenomena and substantially improves real-time recording and digital plotting ... all in one low-cost system.

Suppliers

Company
Product
Description
Supplier Links
Recorder 7090A
The 7090A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Digitizing X-Y Plotter 6 pens 3 channels with simultaneous sampling Flexible analog inputs Full HP-IB programmability DC to 3 kHz bandwidth, 33.3 kHz sampling rate 12-bit resolution, 1k buffer/channel 6 trigger modes with up to 100% pre-trigger capture Annotation of set-up and trigger conditions and data points The HP 7090A is designed for low-frequency measurement, analysis, and documentation. The Keysight Agilent HP 7090A merges several technologies - waveform recording, digital plotting, analog recording, and automated measurement - to provide a powerful solution to a broad range of measurement applications. It significantly increases the ability to measure and display low-frequency phenomena and substantially improves real-time recording and digital plotting ... all in one low-cost system.

The 7090A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • Digitizing X-Y Plotter
  • 6 pens
  • 3 channels with simultaneous sampling
  • Flexible analog inputs
  • Full HP-IB programmability
  • DC to 3 kHz bandwidth, 33.3 kHz sampling rate
  • 12-bit resolution, 1k buffer/channel
  • 6 trigger modes with up to 100% pre-trigger capture
  • Annotation of set-up and trigger conditions and data points

The HP 7090A is designed for low-frequency measurement, analysis, and documentation. The Keysight Agilent HP 7090A merges several technologies - waveform recording, digital plotting, analog recording, and automated measurement - to provide a powerful solution to a broad range of measurement applications. It significantly increases the ability to measure and display low-frequency phenomena and substantially improves real-time recording and digital plotting ... all in one low-cost system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 7090A
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8AI Robust Modbus RS-485 Remote I/O - ADAM-4117-C - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485; USB
Sampling Frequency 0.1000 kHz
View Details
Wireless RS485 intrinsically-safe barrier - WellTell-IS - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
User Interface Front Panel
Host Connection RS232/422/485
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details