ValueTronics International, Inc. Generator 70843C

Description
The 70843C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Integral component of the Agilent 71612C Bit Error Ratio Measurement and Analysis System system 12Gb/s 1Gb/s to 12.5Gb/s bit rate 27-1 to 231-1 patterns Less than 30ps transition time Less than 20pspp jitter Data and data outputs
Datasheet
Description
The 70843C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Integral component of the Agilent 71612C Bit Error Ratio Measurement and Analysis System system 12Gb/s 1Gb/s to 12.5Gb/s bit rate 27-1 to 231-1 patterns Less than 30ps transition time Less than 20pspp jitter Data and data outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 70843C
The 70843C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Integral component of the Agilent 71612C Bit Error Ratio Measurement and Analysis System system 12Gb/s 1Gb/s to 12.5Gb/s bit rate 27-1 to 231-1 patterns Less than 30ps transition time Less than 20pspp jitter Data and data outputs

The 70843C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Integral component of the Agilent 71612C Bit Error Ratio Measurement and Analysis System system
  • 12Gb/s 1Gb/s to 12.5Gb/s bit rate
  • 27-1 to 231-1 patterns
  • Less than 30ps transition time
  • Less than 20pspp jitter Data and data outputs
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 70843C
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details