ValueTronics International, Inc. Pattern Generator 70841A

Description
The 70841A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Range: 0.1 to 3 Gbit/s 801 2 Gb/s Pattern Generator Module 807 1.5 Gb/s Pattern Generator Module H50 Extended Operation to 50 Mb/s The Agilent 70841A is a 3 Gbit/s Pattern Generator Module for the 70000 MMS. Generates serial PRBS and user patterns up to 3 Gbit/s. Driven by an external 3 GHz generator.801 2 Gb/s Pattern Generator Module807 1.5 Gb/s Pattern Generator ModuleH50 Extended Operation to 50 Mb/s.
Description
The 70841A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Range: 0.1 to 3 Gbit/s 801 2 Gb/s Pattern Generator Module 807 1.5 Gb/s Pattern Generator Module H50 Extended Operation to 50 Mb/s The Agilent 70841A is a 3 Gbit/s Pattern Generator Module for the 70000 MMS. Generates serial PRBS and user patterns up to 3 Gbit/s. Driven by an external 3 GHz generator.801 2 Gb/s Pattern Generator Module807 1.5 Gb/s Pattern Generator ModuleH50 Extended Operation to 50 Mb/s.

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - 70841A - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
70841A
Pattern Generator 70841A
The 70841A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Range: 0.1 to 3 Gbit/s 801 2 Gb/s Pattern Generator Module 807 1.5 Gb/s Pattern Generator Module H50 Extended Operation to 50 Mb/s The Agilent 70841A is a 3 Gbit/s Pattern Generator Module for the 70000 MMS. Generates serial PRBS and user patterns up to 3 Gbit/s. Driven by an external 3 GHz generator.801 2 Gb/s Pattern Generator Module807 1.5 Gb/s Pattern Generator ModuleH50 Extended Operation to 50 Mb/s.

The 70841A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • Range: 0.1 to 3 Gbit/s
  • 801 2 Gb/s Pattern Generator Module
  • 807 1.5 Gb/s Pattern Generator Module
  • H50 Extended Operation to 50 Mb/s

The Agilent 70841A is a 3 Gbit/s Pattern Generator Module for the 70000 MMS. Generates serial PRBS and user patterns up to 3 Gbit/s. Driven by an external 3 GHz generator.801 2 Gb/s Pattern Generator Module807 1.5 Gb/s Pattern Generator ModuleH50 Extended Operation to 50 Mb/s.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 70841A
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details