ValueTronics International, Inc. Generator 70427A

Description
The 70427A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Low noise microwave downconverter for phase noise measurements AM noise detection The Agilent 70427A microwave downconverter module translates microwave signals to RF frequencies for use with the 3048A phase noise measurement system. The 70427A provides state-of-the-art noise floor performance for microwave phase noise measurements. In addition, it provides specified spurious performance and a DC-coupled tuning port with variable sensitivity for phase locking to your microwave source. The 70427A microwave downconverter module is a component of the 71707A, which also includes and 70004A color display/mainframe.
Description
The 70427A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Low noise microwave downconverter for phase noise measurements AM noise detection The Agilent 70427A microwave downconverter module translates microwave signals to RF frequencies for use with the 3048A phase noise measurement system. The 70427A provides state-of-the-art noise floor performance for microwave phase noise measurements. In addition, it provides specified spurious performance and a DC-coupled tuning port with variable sensitivity for phase locking to your microwave source. The 70427A microwave downconverter module is a component of the 71707A, which also includes and 70004A color display/mainframe.

Suppliers

Company
Product
Description
Supplier Links
Generator 70427A
The 70427A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Low noise microwave downconverter for phase noise measurements AM noise detection The Agilent 70427A microwave downconverter module translates microwave signals to RF frequencies for use with the 3048A phase noise measurement system. The 70427A provides state-of-the-art noise floor performance for microwave phase noise measurements. In addition, it provides specified spurious performance and a DC-coupled tuning port with variable sensitivity for phase locking to your microwave source. The 70427A microwave downconverter module is a component of the 71707A, which also includes and 70004A color display/mainframe.

The 70427A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Low noise microwave downconverter for phase noise measurements
  • AM noise detection

The Agilent 70427A microwave downconverter module translates microwave signals to RF frequencies for use with the 3048A phase noise measurement system. The 70427A provides state-of-the-art noise floor performance for microwave phase noise measurements. In addition, it provides specified spurious performance and a DC-coupled tuning port with variable sensitivity for phase locking to your microwave source. The 70427A microwave downconverter module is a component of the 71707A, which also includes and 70004A color display/mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 70427A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details