ValueTronics International, Inc. RF Generator 70322A

Description
The 70322A is a 4.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: RF Output Range: 100 kHz to 4.2 GHz Output Amplitude: +13 to -139.9 dBm AM/FM or Phase Modulation Functions The Agilent 70322A is a synthesized signal generator module that is installed in the Agilent 7004A instrument. The signal generator has no display or front panel controls, because it is controlled by the 7004A display.
Description
The 70322A is a 4.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: RF Output Range: 100 kHz to 4.2 GHz Output Amplitude: +13 to -139.9 dBm AM/FM or Phase Modulation Functions The Agilent 70322A is a synthesized signal generator module that is installed in the Agilent 7004A instrument. The signal generator has no display or front panel controls, because it is controlled by the 7004A display.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 70322A
The 70322A is a 4.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: RF Output Range: 100 kHz to 4.2 GHz Output Amplitude: +13 to -139.9 dBm AM/FM or Phase Modulation Functions The Agilent 70322A is a synthesized signal generator module that is installed in the Agilent 7004A instrument. The signal generator has no display or front panel controls, because it is controlled by the 7004A display.

The 70322A is a 4.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • RF Output Range: 100 kHz to 4.2 GHz
  • Output Amplitude: +13 to -139.9 dBm
  • AM/FM or Phase Modulation Functions

The Agilent 70322A is a synthesized signal generator module that is installed in the Agilent 7004A instrument. The signal generator has no display or front panel controls, because it is controlled by the 7004A display.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 70322A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details