ValueTronics International, Inc. Analyzer 70310A

Description
The 70310A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Precision 10 MHz and 100 MHz reference signals for use by Keysight Agilent HP 70000 systems and other instruments Improves reference aging rate, frequency accuracy, and measurement speed The Keysight Agilent HP 70310A Precision Frequency Reference is a 1/8-width module that provides reference signals at 10 MHz and 100 MHz for Keysight Agilent HP 70000 Spectrum Analyzer Systems and other Instruments. Signals are Phase locked to an internal ovenized oscillator, improving the Keysight Agilent HP 70000 frequency reference accuracy (after one year) from 3 ppm to 0.1 ppm. An external reference input allows the use of house standards of 1, 2, 5, or 10 MHz.
Description
The 70310A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Precision 10 MHz and 100 MHz reference signals for use by Keysight Agilent HP 70000 systems and other instruments Improves reference aging rate, frequency accuracy, and measurement speed The Keysight Agilent HP 70310A Precision Frequency Reference is a 1/8-width module that provides reference signals at 10 MHz and 100 MHz for Keysight Agilent HP 70000 Spectrum Analyzer Systems and other Instruments. Signals are Phase locked to an internal ovenized oscillator, improving the Keysight Agilent HP 70000 frequency reference accuracy (after one year) from 3 ppm to 0.1 ppm. An external reference input allows the use of house standards of 1, 2, 5, or 10 MHz.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 70310A
The 70310A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Precision 10 MHz and 100 MHz reference signals for use by Keysight Agilent HP 70000 systems and other instruments Improves reference aging rate, frequency accuracy, and measurement speed The Keysight Agilent HP 70310A Precision Frequency Reference is a 1/8-width module that provides reference signals at 10 MHz and 100 MHz for Keysight Agilent HP 70000 Spectrum Analyzer Systems and other Instruments. Signals are Phase locked to an internal ovenized oscillator, improving the Keysight Agilent HP 70000 frequency reference accuracy (after one year) from 3 ppm to 0.1 ppm. An external reference input allows the use of house standards of 1, 2, 5, or 10 MHz.

The 70310A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Precision 10 MHz and 100 MHz reference signals for use by Keysight Agilent HP 70000 systems and other instruments
  • Improves reference aging rate, frequency accuracy, and measurement speed

The Keysight Agilent HP 70310A Precision Frequency Reference is a 1/8-width module that provides reference signals at 10 MHz and 100 MHz for Keysight Agilent HP 70000 Spectrum Analyzer Systems and other Instruments. Signals are Phase locked to an internal ovenized oscillator, improving the Keysight Agilent HP 70000 frequency reference accuracy (after one year) from 3 ppm to 0.1 ppm. An external reference input allows the use of house standards of 1, 2, 5, or 10 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 70310A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details