ValueTronics International, Inc. AC Source 6834A

Description
The 6834A is a 4.5 kVA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: ac and dc output capability Power line disturbance simulation Arbitrary waveform generation High accuracy readback Built-in harmonic analysis capability SCPI Built-in HPIB and RS-232 Interface Input Power: 0.00075 mV Frequency Range: 45 Hz-1 kHz Crest Factor Measurement Line Regulation, Voltage:0.015mV Load Regulation, Voltage:0.00075mV Overcurrent Protection:Yes Over-temperature and Overvoltage Protection Test Pattern Storage 16 Patterns The Agilent 6834A is designed for applications which require precise control, accurate measurement, and analysis of single and three phase ac power. The 6834A is ideal for applications such as power supply testing, UPS testing, avionics ATE, the testing of power factor corrected equipment and devices, and compliance testing to regulatory standars.
Description
The 6834A is a 4.5 kVA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: ac and dc output capability Power line disturbance simulation Arbitrary waveform generation High accuracy readback Built-in harmonic analysis capability SCPI Built-in HPIB and RS-232 Interface Input Power: 0.00075 mV Frequency Range: 45 Hz-1 kHz Crest Factor Measurement Line Regulation, Voltage:0.015mV Load Regulation, Voltage:0.00075mV Overcurrent Protection:Yes Over-temperature and Overvoltage Protection Test Pattern Storage 16 Patterns The Agilent 6834A is designed for applications which require precise control, accurate measurement, and analysis of single and three phase ac power. The 6834A is ideal for applications such as power supply testing, UPS testing, avionics ATE, the testing of power factor corrected equipment and devices, and compliance testing to regulatory standars.

Suppliers

Company
Product
Description
Supplier Links
AC Source 6834A
The 6834A is a 4.5 kVA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: ac and dc output capability Power line disturbance simulation Arbitrary waveform generation High accuracy readback Built-in harmonic analysis capability SCPI Built-in HPIB and RS-232 Interface Input Power: 0.00075 mV Frequency Range: 45 Hz-1 kHz Crest Factor Measurement Line Regulation, Voltage:0.015mV Load Regulation, Voltage:0.00075mV Overcurrent Protection:Yes Over-temperature and Overvoltage Protection Test Pattern Storage 16 Patterns The Agilent 6834A is designed for applications which require precise control, accurate measurement, and analysis of single and three phase ac power. The 6834A is ideal for applications such as power supply testing, UPS testing, avionics ATE, the testing of power factor corrected equipment and devices, and compliance testing to regulatory standars.

The 6834A is a 4.5 kVA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • ac and dc output capability
  • Power line disturbance simulation
  • Arbitrary waveform generation
  • High accuracy readback
  • Built-in harmonic analysis capability
  • SCPI
  • Built-in HPIB and RS-232 Interface
  • Input Power: 0.00075 mV
  • Frequency Range: 45 Hz-1 kHz
  • Crest Factor Measurement
  • Line Regulation, Voltage:0.015mV
  • Load Regulation, Voltage:0.00075mV
  • Overcurrent Protection:Yes
  • Over-temperature and Overvoltage Protection
  • Test Pattern Storage 16 Patterns

The Agilent 6834A is designed for applications which require precise control, accurate measurement, and analysis of single and three phase ac power. The 6834A is ideal for applications such as power supply testing, UPS testing, avionics ATE, the testing of power factor corrected equipment and devices, and compliance testing to regulatory standars.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6834A
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSA-60024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 25 amps
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details