ValueTronics International, Inc. AC Source 6814B

Description
The 6814B is a 3 kVA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC output capability and compact single-phase and three-phase "one-box" solutions Power line disturbance simulation Arbitrary waveform generation and high-accuracy measurements Built-in harmonic analysis capability Built-in GPIB and RS-232 interface with SCPI programming VXI plug & play drivers and CE mark Maximum output frequency of 5 kHz Elgar PIP9012 code built into mainframe The Agilent 6814B is ideal for applications such as power supply testing, UPS testing, avionics ATE, the testing of power factor corrected equipment and devices, and compliance testing to regulatory standards. The 6814B power source/analyzer is designed for applications that require precise control, accurate measurements, and analysis of single and three-phase ac power. The feature set and performance levels of this product family provide the flexibility necessary to power and test a wide variety of devices.
Datasheet
Description
The 6814B is a 3 kVA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC output capability and compact single-phase and three-phase "one-box" solutions Power line disturbance simulation Arbitrary waveform generation and high-accuracy measurements Built-in harmonic analysis capability Built-in GPIB and RS-232 interface with SCPI programming VXI plug & play drivers and CE mark Maximum output frequency of 5 kHz Elgar PIP9012 code built into mainframe The Agilent 6814B is ideal for applications such as power supply testing, UPS testing, avionics ATE, the testing of power factor corrected equipment and devices, and compliance testing to regulatory standards. The 6814B power source/analyzer is designed for applications that require precise control, accurate measurements, and analysis of single and three-phase ac power. The feature set and performance levels of this product family provide the flexibility necessary to power and test a wide variety of devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 6814B
The 6814B is a 3 kVA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC output capability and compact single-phase and three-phase "one-box" solutions Power line disturbance simulation Arbitrary waveform generation and high-accuracy measurements Built-in harmonic analysis capability Built-in GPIB and RS-232 interface with SCPI programming VXI plug & play drivers and CE mark Maximum output frequency of 5 kHz Elgar PIP9012 code built into mainframe The Agilent 6814B is ideal for applications such as power supply testing, UPS testing, avionics ATE, the testing of power factor corrected equipment and devices, and compliance testing to regulatory standards. The 6814B power source/analyzer is designed for applications that require precise control, accurate measurements, and analysis of single and three-phase ac power. The feature set and performance levels of this product family provide the flexibility necessary to power and test a wide variety of devices.

The 6814B is a 3 kVA AC source from Agilent. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • AC output capability and compact single-phase and three-phase "one-box" solutions
  • Power line disturbance simulation
  • Arbitrary waveform generation and high-accuracy measurements
  • Built-in harmonic analysis capability
  • Built-in GPIB and RS-232 interface with SCPI programming
  • VXI plug & play drivers and CE mark
  • Maximum output frequency of 5 kHz
  • Elgar PIP9012 code built into mainframe

The Agilent 6814B is ideal for applications such as power supply testing, UPS testing, avionics ATE, the testing of power factor corrected equipment and devices, and compliance testing to regulatory standards. The 6814B power source/analyzer is designed for applications that require precise control, accurate measurements, and analysis of single and three-phase ac power. The feature set and performance levels of this product family provide the flexibility necessary to power and test a wide variety of devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6814B
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 49394 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details