ValueTronics International, Inc. DC Power Supply 6692A

Description
The 6692A is a 6600 W, 60 V, 110 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 110A Power: 6600W High reliability Auto-paralled up to three units Outputs can be connected in series Programmable over-voltage and over-current protection Over- temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from a GPIB command User definable power-on state VXI plug and play Low ripple & noise Fast up-and-down programming High accuracy current programming and read back Industry standard SCPI programming commands Analog programming Analog monitoring Parallel connection for more current output Remote sense Electronic calibration The Agilent 6692A has a wide range of protection features available to protect your DUT from damaging conditions. All Agilent system power supplies have SCPI (Standard Commands for Programmable Instruments) based command sets. Protect your DUT At these high power levels, you want to protect your expensive DUT. Whether your DUT is a rack of data storage control units, or a base station ready for deployment, it is quite valuable and well worth recovery. The 6690 Series has a wide range of protection features available to protect your DUT from damaging conditions. Easy GPIB Programming All Agilent system power supplies have SCPI (Standard Commands for Programmable Instruments) based command sets. This means that the same function would have the same command for any instrument. For example, to program the output voltage on two power supplies, the command would be the same, and to measure the output voltage the command would be the same for the Agilent system power supply as any SCPI voltmeter. Using SCPI instruments makes your software simpler and quicker to design. Easy System Configuration and Enhancement The 6600 watt dc power supplies of the Agilent 6690 Series are the same size as the 5000 watt power supplies of the Agilent 6680 Series. This means that system power can be upgraded without needing more rack space. All programming commands and features are 100% compatible between both series. Also, up to three same model 6690 Series power supplies can be connected in parallel, to provide additional power as your needs expand. Manual Power Supply Control Non-automated testing in R&D, or power for the repair bench in manufacturing, are no problem for the 6690 Series. The front panel has everything that is needed to control both the power supply output and the associated protection features. Both the output voltage and current can be easily monitored on the front panel meters. Analog Programming and Monitoring Analog signals can be used to program the output voltage and current. This allows custom waveforms to be generated, and is also useful for process control applications. The output current and voltage can be monitored via analog signals on the rear panel, for custom interface applications, and process control implementations.
Datasheet
Description
The 6692A is a 6600 W, 60 V, 110 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 110A Power: 6600W High reliability Auto-paralled up to three units Outputs can be connected in series Programmable over-voltage and over-current protection Over- temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from a GPIB command User definable power-on state VXI plug and play Low ripple & noise Fast up-and-down programming High accuracy current programming and read back Industry standard SCPI programming commands Analog programming Analog monitoring Parallel connection for more current output Remote sense Electronic calibration The Agilent 6692A has a wide range of protection features available to protect your DUT from damaging conditions. All Agilent system power supplies have SCPI (Standard Commands for Programmable Instruments) based command sets. Protect your DUT At these high power levels, you want to protect your expensive DUT. Whether your DUT is a rack of data storage control units, or a base station ready for deployment, it is quite valuable and well worth recovery. The 6690 Series has a wide range of protection features available to protect your DUT from damaging conditions. Easy GPIB Programming All Agilent system power supplies have SCPI (Standard Commands for Programmable Instruments) based command sets. This means that the same function would have the same command for any instrument. For example, to program the output voltage on two power supplies, the command would be the same, and to measure the output voltage the command would be the same for the Agilent system power supply as any SCPI voltmeter. Using SCPI instruments makes your software simpler and quicker to design. Easy System Configuration and Enhancement The 6600 watt dc power supplies of the Agilent 6690 Series are the same size as the 5000 watt power supplies of the Agilent 6680 Series. This means that system power can be upgraded without needing more rack space. All programming commands and features are 100% compatible between both series. Also, up to three same model 6690 Series power supplies can be connected in parallel, to provide additional power as your needs expand. Manual Power Supply Control Non-automated testing in R&D, or power for the repair bench in manufacturing, are no problem for the 6690 Series. The front panel has everything that is needed to control both the power supply output and the associated protection features. Both the output voltage and current can be easily monitored on the front panel meters. Analog Programming and Monitoring Analog signals can be used to program the output voltage and current. This allows custom waveforms to be generated, and is also useful for process control applications. The output current and voltage can be monitored via analog signals on the rear panel, for custom interface applications, and process control implementations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6692A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6692A
DC Power Supply 6692A
The 6692A is a 6600 W, 60 V, 110 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 110A Power: 6600W High reliability Auto-paralled up to three units Outputs can be connected in series Programmable over-voltage and over-current protection Over- temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from a GPIB command User definable power-on state VXI plug and play Low ripple & noise Fast up-and-down programming High accuracy current programming and read back Industry standard SCPI programming commands Analog programming Analog monitoring Parallel connection for more current output Remote sense Electronic calibration The Agilent 6692A has a wide range of protection features available to protect your DUT from damaging conditions. All Agilent system power supplies have SCPI (Standard Commands for Programmable Instruments) based command sets. Protect your DUT At these high power levels, you want to protect your expensive DUT. Whether your DUT is a rack of data storage control units, or a base station ready for deployment, it is quite valuable and well worth recovery. The 6690 Series has a wide range of protection features available to protect your DUT from damaging conditions. Easy GPIB Programming All Agilent system power supplies have SCPI (Standard Commands for Programmable Instruments) based command sets. This means that the same function would have the same command for any instrument. For example, to program the output voltage on two power supplies, the command would be the same, and to measure the output voltage the command would be the same for the Agilent system power supply as any SCPI voltmeter. Using SCPI instruments makes your software simpler and quicker to design. Easy System Configuration and Enhancement The 6600 watt dc power supplies of the Agilent 6690 Series are the same size as the 5000 watt power supplies of the Agilent 6680 Series. This means that system power can be upgraded without needing more rack space. All programming commands and features are 100% compatible between both series. Also, up to three same model 6690 Series power supplies can be connected in parallel, to provide additional power as your needs expand. Manual Power Supply Control Non-automated testing in R&D, or power for the repair bench in manufacturing, are no problem for the 6690 Series. The front panel has everything that is needed to control both the power supply output and the associated protection features. Both the output voltage and current can be easily monitored on the front panel meters. Analog Programming and Monitoring Analog signals can be used to program the output voltage and current. This allows custom waveforms to be generated, and is also useful for process control applications. The output current and voltage can be monitored via analog signals on the rear panel, for custom interface applications, and process control implementations.

The 6692A is a 6600 W, 60 V, 110 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60V
  • Current: 110A
  • Power: 6600W
  • High reliability
  • Auto-paralled up to three units
  • Outputs can be connected in series
  • Programmable over-voltage and over-current protection
  • Over- temperature protection
  • Discrete Fault Indicator/Remote Inhibit (DFI/RI)
  • Self-test occurs at power-on from a GPIB command
  • User definable power-on state
  • VXI plug and play
  • Low ripple & noise
  • Fast up-and-down programming
  • High accuracy current programming and read back
  • Industry standard SCPI programming commands
  • Analog programming
  • Analog monitoring
  • Parallel connection for more current output
  • Remote sense
  • Electronic calibration

The Agilent 6692A has a wide range of protection features available to protect your DUT from damaging conditions. All Agilent system power supplies have SCPI (Standard Commands for Programmable Instruments) based command sets.

Protect your DUT
At these high power levels, you want to protect your expensive DUT. Whether your DUT is a rack of data storage control units, or a base station ready for deployment, it is quite valuable and well worth recovery. The 6690 Series has a wide range of protection features available to protect your DUT from damaging conditions.

Easy GPIB Programming
All Agilent system power supplies have SCPI (Standard Commands for Programmable Instruments) based command sets. This means that the same function would have the same command for any instrument.

For example, to program the output voltage on two power supplies, the command would be the same, and to measure the output voltage the command would be the same for the Agilent system power supply as any SCPI voltmeter. Using SCPI instruments makes your software simpler and quicker to design.

Easy System Configuration and Enhancement
The 6600 watt dc power supplies of the Agilent 6690 Series are the same size as the 5000 watt power supplies of the Agilent 6680 Series.

This means that system power can be upgraded without needing more rack space. All programming commands and features are 100% compatible between both series. Also, up to three same model 6690 Series power supplies can be connected in parallel, to provide additional power as your needs expand.

Manual Power Supply Control
Non-automated testing in R&D, or power for the repair bench in manufacturing, are no problem for the 6690 Series. The front panel has everything that is needed to control both the power supply output and the associated protection features. Both the output voltage and current can be easily monitored on the front panel meters.

Analog Programming and Monitoring
Analog signals can be used to program the output voltage and current. This allows custom waveforms to be generated, and is also useful for process control applications. The output current and voltage can be monitored via analog signals on the rear panel, for custom interface applications, and process control implementations.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6692A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details