ValueTronics International, Inc. DC Power Supply 6682A

Description
The 6682A is a 5000 W, 21 V, 240 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 21V Current: 240A Power: 5000W Auto-parallel up to three units Outputs can be connected in series Programmable over-voltage and over-current protection Over-temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from an GPIB command User definable power-on state VXI plug & play drivers The Agilent 6682A has extremely low ripple and noise for a 5000 Watt DC Power Supply. This helps the built-in measurement system make extremely accurate current and voltage measurements. Selectable compensation is provided for problem-free powering of inductive loads. Programming of the DC output and the extensive protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified by using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes.
Datasheet
Description
The 6682A is a 5000 W, 21 V, 240 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 21V Current: 240A Power: 5000W Auto-parallel up to three units Outputs can be connected in series Programmable over-voltage and over-current protection Over-temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from an GPIB command User definable power-on state VXI plug & play drivers The Agilent 6682A has extremely low ripple and noise for a 5000 Watt DC Power Supply. This helps the built-in measurement system make extremely accurate current and voltage measurements. Selectable compensation is provided for problem-free powering of inductive loads. Programming of the DC output and the extensive protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified by using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6682A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6682A
DC Power Supply 6682A
The 6682A is a 5000 W, 21 V, 240 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 21V Current: 240A Power: 5000W Auto-parallel up to three units Outputs can be connected in series Programmable over-voltage and over-current protection Over-temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from an GPIB command User definable power-on state VXI plug & play drivers The Agilent 6682A has extremely low ripple and noise for a 5000 Watt DC Power Supply. This helps the built-in measurement system make extremely accurate current and voltage measurements. Selectable compensation is provided for problem-free powering of inductive loads. Programming of the DC output and the extensive protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified by using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes.

The 6682A is a 5000 W, 21 V, 240 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 21V
  • Current: 240A
  • Power: 5000W
  • Auto-parallel up to three units
  • Outputs can be connected in series
  • Programmable over-voltage and over-current protection
  • Over-temperature protection
  • Discrete Fault Indicator/Remote Inhibit (DFI/RI)
  • Self-test occurs at power-on from an GPIB command
  • User definable power-on state
  • VXI plug & play drivers

The Agilent 6682A has extremely low ripple and noise for a 5000 Watt DC Power Supply. This helps the built-in measurement system make extremely accurate current and voltage measurements. Selectable compensation is provided for problem-free powering of inductive loads.

Programming of the DC output and the extensive protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified by using the VXIPlug&Play drivers.

The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6682A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) - PS8-300ATX-ZBE - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / BSMI / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details