ValueTronics International, Inc. DC Power Supply 6673A

Description
The 6673A is a 2000 W, 35 V, 30 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 35V Current: 60A Power: 2000W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation GPIB (SCPI) Measured V & I readback over GPIB Serial link connects 16 units to one GPIB address Fan speed control for low acoustic noise UL listed, CSA certified VXI plug&play drivers The Agilent 6673A, 2000 Watt DC Power Supply, has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation. Programming of the DC output and the extensive protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. This series of 2000 watt dc power supplies has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation. Programming of the dc output and the extensive protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes. Lab-bench use is enhanced by the fan-speed control, which minimizes acoustic noise. The extremely low ripple and noise helps the built-in measurement system make extremely accurate current and voltage measurements.
Datasheet
Description
The 6673A is a 2000 W, 35 V, 30 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 35V Current: 60A Power: 2000W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation GPIB (SCPI) Measured V & I readback over GPIB Serial link connects 16 units to one GPIB address Fan speed control for low acoustic noise UL listed, CSA certified VXI plug&play drivers The Agilent 6673A, 2000 Watt DC Power Supply, has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation. Programming of the DC output and the extensive protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. This series of 2000 watt dc power supplies has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation. Programming of the dc output and the extensive protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes. Lab-bench use is enhanced by the fan-speed control, which minimizes acoustic noise. The extremely low ripple and noise helps the built-in measurement system make extremely accurate current and voltage measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6673A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6673A
DC Power Supply 6673A
The 6673A is a 2000 W, 35 V, 30 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 35V Current: 60A Power: 2000W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation GPIB (SCPI) Measured V & I readback over GPIB Serial link connects 16 units to one GPIB address Fan speed control for low acoustic noise UL listed, CSA certified VXI plug&play drivers The Agilent 6673A, 2000 Watt DC Power Supply, has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation. Programming of the DC output and the extensive protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. This series of 2000 watt dc power supplies has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation. Programming of the dc output and the extensive protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes. Lab-bench use is enhanced by the fan-speed control, which minimizes acoustic noise. The extremely low ripple and noise helps the built-in measurement system make extremely accurate current and voltage measurements.

The 6673A is a 2000 W, 35 V, 30 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 35V
  • Current: 60A
  • Power: 2000W
  • Low-noise output
  • Linear output regulation
  • Overvoltage & overcurrent protection
  • Fast up & down programming
  • Auto-parallel and series operation
  • GPIB (SCPI)
  • Measured V & I readback over GPIB
  • Serial link connects 16 units to one GPIB address
  • Fan speed control for low acoustic noise
  • UL listed, CSA certified
  • VXI plug&play drivers

The Agilent 6673A, 2000 Watt DC Power Supply, has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation. Programming of the DC output and the extensive protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB.

This series of 2000 watt dc power supplies has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation.

Programming of the dc output and the extensive protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB.

Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes.

Lab-bench use is enhanced by the fan-speed control, which minimizes acoustic noise. The extremely low ripple and noise helps the built-in measurement system make extremely accurate current and voltage measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6673A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2154-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details