ValueTronics International, Inc. DC Power Supply 6654A

Description
The 6654A is a 500 W, 60 V, 9 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 9A Power: 500W Maximum current (50°C/55°C): 8.1 A/7.7 A Auto-parallel up to three units Outputs can be connected in parallel or in series Programmable over-voltage and over-current protection Over-temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from an GPIB command User definable power-on state VXI plug & play drivers Fast, low-noise outputs Analog control of output voltage and current Fan-speed control to minimize acoustic noise Built-in measurements and advanced programmable features Protection features to ensure DUT safety Programming Accuracy at 25°C ±5°C Voltage 0.06% + 26 mV Current 0.15% + 8 mA Ripple & Noise from 20 Hz to 20 MHz Voltage rms: 500 µV Peak-to-Peak: 5 mV Current rms: 3 mA The Agilent HP 6654A is a 500 Watt, single output, series pass regulated power supply, with an internal GPIB interface and SCPI programming. The 6654A provides fast, low-noise outputs; analog control of output voltage and current; and fan-speed control to minimize acoustic noise. The 6654A, 500W linear-regulated DC power supply is designed to maximize the throughput of DUTs through the manufacturing test process with fast up and down programming time. Programming of the dc output and the protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes. Lab bench use is enhanced by the fan speed control, which helps to minimize the acoustic noise.
Datasheet
Description
The 6654A is a 500 W, 60 V, 9 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 9A Power: 500W Maximum current (50°C/55°C): 8.1 A/7.7 A Auto-parallel up to three units Outputs can be connected in parallel or in series Programmable over-voltage and over-current protection Over-temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from an GPIB command User definable power-on state VXI plug & play drivers Fast, low-noise outputs Analog control of output voltage and current Fan-speed control to minimize acoustic noise Built-in measurements and advanced programmable features Protection features to ensure DUT safety Programming Accuracy at 25°C ±5°C Voltage 0.06% + 26 mV Current 0.15% + 8 mA Ripple & Noise from 20 Hz to 20 MHz Voltage rms: 500 µV Peak-to-Peak: 5 mV Current rms: 3 mA The Agilent HP 6654A is a 500 Watt, single output, series pass regulated power supply, with an internal GPIB interface and SCPI programming. The 6654A provides fast, low-noise outputs; analog control of output voltage and current; and fan-speed control to minimize acoustic noise. The 6654A, 500W linear-regulated DC power supply is designed to maximize the throughput of DUTs through the manufacturing test process with fast up and down programming time. Programming of the dc output and the protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes. Lab bench use is enhanced by the fan speed control, which helps to minimize the acoustic noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6654A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6654A
DC Power Supply 6654A
The 6654A is a 500 W, 60 V, 9 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 9A Power: 500W Maximum current (50°C/55°C): 8.1 A/7.7 A Auto-parallel up to three units Outputs can be connected in parallel or in series Programmable over-voltage and over-current protection Over-temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from an GPIB command User definable power-on state VXI plug & play drivers Fast, low-noise outputs Analog control of output voltage and current Fan-speed control to minimize acoustic noise Built-in measurements and advanced programmable features Protection features to ensure DUT safety Programming Accuracy at 25°C ±5°C Voltage 0.06% + 26 mV Current 0.15% + 8 mA Ripple & Noise from 20 Hz to 20 MHz Voltage rms: 500 µV Peak-to-Peak: 5 mV Current rms: 3 mA The Agilent HP 6654A is a 500 Watt, single output, series pass regulated power supply, with an internal GPIB interface and SCPI programming. The 6654A provides fast, low-noise outputs; analog control of output voltage and current; and fan-speed control to minimize acoustic noise. The 6654A, 500W linear-regulated DC power supply is designed to maximize the throughput of DUTs through the manufacturing test process with fast up and down programming time. Programming of the dc output and the protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes. Lab bench use is enhanced by the fan speed control, which helps to minimize the acoustic noise.

The 6654A is a 500 W, 60 V, 9 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60V
  • Current: 9A
  • Power: 500W
  • Maximum current (50°C/55°C): 8.1 A/7.7 A
  • Auto-parallel up to three units
  • Outputs can be connected in parallel or in series
  • Programmable over-voltage and over-current protection
  • Over-temperature protection
  • Discrete Fault Indicator/Remote Inhibit (DFI/RI)
  • Self-test occurs at power-on from an GPIB command
  • User definable power-on state
  • VXI plug & play drivers
  • Fast, low-noise outputs
  • Analog control of output voltage and current
  • Fan-speed control to minimize acoustic noise
  • Built-in measurements and advanced programmable features
  • Protection features to ensure DUT safety

Programming Accuracy at 25°C ±5°C

  • Voltage 0.06% + 26 mV
  • Current 0.15% + 8 mA

Ripple & Noise from 20 Hz to 20 MHz

  • Voltage rms: 500 µV
  • Peak-to-Peak: 5 mV
  • Current rms: 3 mA

The Agilent HP 6654A is a 500 Watt, single output, series pass regulated power supply, with an internal GPIB interface and SCPI programming. The 6654A provides fast, low-noise outputs; analog control of output voltage and current; and fan-speed control to minimize acoustic noise.

The 6654A, 500W linear-regulated DC power supply is designed to maximize the throughput of DUTs through the manufacturing test process with fast up and down programming time.

Programming of the dc output and the protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes.

Lab bench use is enhanced by the fan speed control, which helps to minimize the acoustic noise.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6654A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Power Supply - 158127186 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details