ValueTronics International, Inc. DC Power Supply 6653A

Description
The 6653A is a 500 W, 35 V, 15 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 35V Current: 15A Power: 500W Auto-parallel up to three units Outputs can be connected in parallel or in series Programmable over-voltage and over-current protection Over-temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from an GPIB command User definable power-on state VXI plug&play drivers Increase test throughput with fast up and down programming time Protect valuable assemblies with fast protection features Proven reliability Low ripple and noise Up-programming and down-programming time is less than 15 ms Programming Accuracy at 25°C ±5°C Voltage 0.06% + 15 mV Current 0.15% + 13 mA Ripple & Noise from 20 Hz to 20 MHz Voltage rms: 400 µV Peak-to-Peak: 4 mV Current rms: 5 mA The Agilent HP 6653A is a single output, series pass regulated power supply, with an internal GPIB interface and SCPI programming. The Agilent HP 6653A provides many talker/listener functions including remote programming of voltage and current with feedback of actual measured output values. Programming of the dc output and the protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes. Lab bench use is enhanced by the fan speed control, which helps to minimize the acoustic noise.
Datasheet
Description
The 6653A is a 500 W, 35 V, 15 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 35V Current: 15A Power: 500W Auto-parallel up to three units Outputs can be connected in parallel or in series Programmable over-voltage and over-current protection Over-temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from an GPIB command User definable power-on state VXI plug&play drivers Increase test throughput with fast up and down programming time Protect valuable assemblies with fast protection features Proven reliability Low ripple and noise Up-programming and down-programming time is less than 15 ms Programming Accuracy at 25°C ±5°C Voltage 0.06% + 15 mV Current 0.15% + 13 mA Ripple & Noise from 20 Hz to 20 MHz Voltage rms: 400 µV Peak-to-Peak: 4 mV Current rms: 5 mA The Agilent HP 6653A is a single output, series pass regulated power supply, with an internal GPIB interface and SCPI programming. The Agilent HP 6653A provides many talker/listener functions including remote programming of voltage and current with feedback of actual measured output values. Programming of the dc output and the protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes. Lab bench use is enhanced by the fan speed control, which helps to minimize the acoustic noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6653A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6653A
DC Power Supply 6653A
The 6653A is a 500 W, 35 V, 15 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 35V Current: 15A Power: 500W Auto-parallel up to three units Outputs can be connected in parallel or in series Programmable over-voltage and over-current protection Over-temperature protection Discrete Fault Indicator/Remote Inhibit (DFI/RI) Self-test occurs at power-on from an GPIB command User definable power-on state VXI plug&play drivers Increase test throughput with fast up and down programming time Protect valuable assemblies with fast protection features Proven reliability Low ripple and noise Up-programming and down-programming time is less than 15 ms Programming Accuracy at 25°C ±5°C Voltage 0.06% + 15 mV Current 0.15% + 13 mA Ripple & Noise from 20 Hz to 20 MHz Voltage rms: 400 µV Peak-to-Peak: 4 mV Current rms: 5 mA The Agilent HP 6653A is a single output, series pass regulated power supply, with an internal GPIB interface and SCPI programming. The Agilent HP 6653A provides many talker/listener functions including remote programming of voltage and current with feedback of actual measured output values. Programming of the dc output and the protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes. Lab bench use is enhanced by the fan speed control, which helps to minimize the acoustic noise.

The 6653A is a 500 W, 35 V, 15 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 35V
  • Current: 15A
  • Power: 500W
  • Auto-parallel up to three units
  • Outputs can be connected in parallel or in series
  • Programmable over-voltage and over-current protection
  • Over-temperature protection
  • Discrete Fault Indicator/Remote Inhibit (DFI/RI)
  • Self-test occurs at power-on from an GPIB command
  • User definable power-on state
  • VXI plug&play drivers
  • Increase test throughput with fast up and down programming time
  • Protect valuable assemblies with fast protection features
  • Proven reliability
  • Low ripple and noise
  • Up-programming and down-programming time is less than 15 ms

Programming Accuracy at 25°C ±5°C

  • Voltage 0.06% + 15 mV
  • Current 0.15% + 13 mA

Ripple & Noise from 20 Hz to 20 MHz

  • Voltage rms: 400 µV
  • Peak-to-Peak: 4 mV
  • Current rms: 5 mA

The Agilent HP 6653A is a single output, series pass regulated power supply, with an internal GPIB interface and SCPI programming. The Agilent HP 6653A provides many talker/listener functions including remote programming of voltage and current with feedback of actual measured output values.

Programming of the dc output and the protection features can be done either from the front panel or using industry standard SCPI commands, via the GPIB. Using the serial link, up to 16 power supplies can be connected through one GPIB address. Test system integration can be further simplified be using the VXIPlug&Play drivers. The output voltage and current can also be controlled with analog signals. This is helpful for certain types of noisy environments, and also immediate reactions to process changes.

Lab bench use is enhanced by the fan speed control, which helps to minimize the acoustic noise.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6653A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 102A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details