ValueTronics International, Inc. DC Power Supply 66319B

Description
The 66319B is a 90 W, 15 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 15V Current: 3A Power: 90W Programmable output resistance (-0.04 Ohm to 1 Ohm) Improved transient response <20 us Very low transient voltage drop <30 mV Programmable output response compensation Stable output for either long or short load leads Improved standby current measurement accuracy (New ±1A range) Simulate internal battery resistance of Ni-Cad, Ni-mh, Li-Ion, Li-Polymer batteries Negative resistance programming provides load lead voltage drop compensation from the wiring between the test fixture and actual wireless device 5 A peak current sourcing for next generation data transmission formats Programmable output response compensation to insure stable output operation for either long or short wiring Precision uA, mA, Amp measurement for "sleep mode," "standby mode" and "talk mode" battery current draw characterization The Agilent 66319B dual output mobile communications DC source provides two outputs for testing both the main battery power and the battery charger circuitry, allowing customers to test phones and chargers with the same equipment. This feature helps save on rack space (2 outputs in a ½ rack box) and eliminates the need for two separate power supplies. Excellent voltage transient response ensures maximum test-system throughput by minimizing device shutdowns due to significant voltage drops in the test wiring.
Datasheet
Description
The 66319B is a 90 W, 15 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 15V Current: 3A Power: 90W Programmable output resistance (-0.04 Ohm to 1 Ohm) Improved transient response <20 us Very low transient voltage drop <30 mV Programmable output response compensation Stable output for either long or short load leads Improved standby current measurement accuracy (New ±1A range) Simulate internal battery resistance of Ni-Cad, Ni-mh, Li-Ion, Li-Polymer batteries Negative resistance programming provides load lead voltage drop compensation from the wiring between the test fixture and actual wireless device 5 A peak current sourcing for next generation data transmission formats Programmable output response compensation to insure stable output operation for either long or short wiring Precision uA, mA, Amp measurement for "sleep mode," "standby mode" and "talk mode" battery current draw characterization The Agilent 66319B dual output mobile communications DC source provides two outputs for testing both the main battery power and the battery charger circuitry, allowing customers to test phones and chargers with the same equipment. This feature helps save on rack space (2 outputs in a ½ rack box) and eliminates the need for two separate power supplies. Excellent voltage transient response ensures maximum test-system throughput by minimizing device shutdowns due to significant voltage drops in the test wiring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66319B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66319B
DC Power Supply 66319B
The 66319B is a 90 W, 15 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 15V Current: 3A Power: 90W Programmable output resistance (-0.04 Ohm to 1 Ohm) Improved transient response <20 us Very low transient voltage drop <30 mV Programmable output response compensation Stable output for either long or short load leads Improved standby current measurement accuracy (New ±1A range) Simulate internal battery resistance of Ni-Cad, Ni-mh, Li-Ion, Li-Polymer batteries Negative resistance programming provides load lead voltage drop compensation from the wiring between the test fixture and actual wireless device 5 A peak current sourcing for next generation data transmission formats Programmable output response compensation to insure stable output operation for either long or short wiring Precision uA, mA, Amp measurement for "sleep mode," "standby mode" and "talk mode" battery current draw characterization The Agilent 66319B dual output mobile communications DC source provides two outputs for testing both the main battery power and the battery charger circuitry, allowing customers to test phones and chargers with the same equipment. This feature helps save on rack space (2 outputs in a ½ rack box) and eliminates the need for two separate power supplies. Excellent voltage transient response ensures maximum test-system throughput by minimizing device shutdowns due to significant voltage drops in the test wiring.

The 66319B is a 90 W, 15 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 15V
  • Current: 3A
  • Power: 90W
  • Programmable output resistance (-0.04 Ohm to 1 Ohm)
  • Improved transient response <20 us
  • Very low transient voltage drop <30 mV
  • Programmable output response compensation
  • Stable output for either long or short load leads
  • Improved standby current measurement accuracy (New ±1A range)
  • Simulate internal battery resistance of Ni-Cad, Ni-mh, Li-Ion, Li-Polymer batteries
  • Negative resistance programming provides load lead voltage drop compensation from the wiring between the test fixture and actual wireless device
  • 5 A peak current sourcing for next generation data transmission formats
  • Programmable output response compensation to insure stable output operation for either long or short wiring
  • Precision uA, mA, Amp measurement for "sleep mode," "standby mode" and "talk mode" battery current draw characterization

The Agilent 66319B dual output mobile communications DC source provides two outputs for testing both the main battery power and the battery charger circuitry, allowing customers to test phones and chargers with the same equipment. This feature helps save on rack space (2 outputs in a ½ rack box) and eliminates the need for two separate power supplies. Excellent voltage transient response ensures maximum test-system throughput by minimizing device shutdowns due to significant voltage drops in the test wiring.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66319B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details