ValueTronics International, Inc. DC Power Supply 66311D

Description
The 66311D is a 45 W, 15 V, 3 A DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Mobile Communications DC Source w/DVM, 15V, 3A, 45W Ideal for testing wireless and battery powered devices 20 to 30 times improvement in test throughput over general purpose dc sources Superior output transient performance with short or long load leads (up to 6 meters) Dynamic measurement system for accurate battery current drain measurement Easy-to-use Graphical User Interface and analysis tools for bench top use The Agilent 66311D mobile communications DC source provides high throughput, exceptional sourcing, and precision measurement. This product is specially designed for testing digital wireless communications products. The 66311D offers a new capability to automatically detect open sense connections. The 66311D mobile communications DC source offers all the same features as the 66311B with the addition of a built in digital voltmeter.
Datasheet
Description
The 66311D is a 45 W, 15 V, 3 A DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Mobile Communications DC Source w/DVM, 15V, 3A, 45W Ideal for testing wireless and battery powered devices 20 to 30 times improvement in test throughput over general purpose dc sources Superior output transient performance with short or long load leads (up to 6 meters) Dynamic measurement system for accurate battery current drain measurement Easy-to-use Graphical User Interface and analysis tools for bench top use The Agilent 66311D mobile communications DC source provides high throughput, exceptional sourcing, and precision measurement. This product is specially designed for testing digital wireless communications products. The 66311D offers a new capability to automatically detect open sense connections. The 66311D mobile communications DC source offers all the same features as the 66311B with the addition of a built in digital voltmeter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66311D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66311D
DC Power Supply 66311D
The 66311D is a 45 W, 15 V, 3 A DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Mobile Communications DC Source w/DVM, 15V, 3A, 45W Ideal for testing wireless and battery powered devices 20 to 30 times improvement in test throughput over general purpose dc sources Superior output transient performance with short or long load leads (up to 6 meters) Dynamic measurement system for accurate battery current drain measurement Easy-to-use Graphical User Interface and analysis tools for bench top use The Agilent 66311D mobile communications DC source provides high throughput, exceptional sourcing, and precision measurement. This product is specially designed for testing digital wireless communications products. The 66311D offers a new capability to automatically detect open sense connections. The 66311D mobile communications DC source offers all the same features as the 66311B with the addition of a built in digital voltmeter.

The 66311D is a 45 W, 15 V, 3 A DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Mobile Communications DC Source w/DVM, 15V, 3A, 45W
  • Ideal for testing wireless and battery powered devices
  • 20 to 30 times improvement in test throughput over general purpose dc sources
  • Superior output transient performance with short or long load leads (up to 6 meters)
  • Dynamic measurement system for accurate battery current drain measurement
  • Easy-to-use Graphical User Interface and analysis tools for bench top use

The Agilent 66311D mobile communications DC source provides high throughput, exceptional sourcing, and precision measurement. This product is specially designed for testing digital wireless communications products. The 66311D offers a new capability to automatically detect open sense connections. The 66311D mobile communications DC source offers all the same features as the 66311B with the addition of a built in digital voltmeter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66311D
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details