ValueTronics International, Inc. DC Power Supply 6629A

Description
The 6629A is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings (4 outputs) Low-range volts, amps 50W: 0 to 16 V, 0 to 200 mA High range volts, amps 50W: 0 to 50 V, 0 to 1 A or 0 to 16 V, 0 to 2 A Programming accuracy at 25°C ±5°C (4 outputs each) Voltage 50W: 0.016% + 3 mV (low), 10 mV (high) Current 50W: 0.04% + 185 µA (low), 500 µA (high) Ripple & noise (20 Hz to 20 MHz) 4 outputs each Voltage RMS: 500 µV Peak-to-peak: 3 mV Current RMS: 0.1 mA The Agilent 50W, four-output 6626A is a versatile solution to help improve system accuracy and reduce test time in a 3U high package. The Agilent 6629A is part of multiple-output, precision, GPIB system power supplies that have up to four linear low noise power supply outputs combined with a built in GPIB interface. Simple programming commands ease access to all features and capabilities. 14 bit programming and read-back of current and voltage and dual ranging outputs provide greater precision and flexibility. Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.
Datasheet
Description
The 6629A is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings (4 outputs) Low-range volts, amps 50W: 0 to 16 V, 0 to 200 mA High range volts, amps 50W: 0 to 50 V, 0 to 1 A or 0 to 16 V, 0 to 2 A Programming accuracy at 25°C ±5°C (4 outputs each) Voltage 50W: 0.016% + 3 mV (low), 10 mV (high) Current 50W: 0.04% + 185 µA (low), 500 µA (high) Ripple & noise (20 Hz to 20 MHz) 4 outputs each Voltage RMS: 500 µV Peak-to-peak: 3 mV Current RMS: 0.1 mA The Agilent 50W, four-output 6626A is a versatile solution to help improve system accuracy and reduce test time in a 3U high package. The Agilent 6629A is part of multiple-output, precision, GPIB system power supplies that have up to four linear low noise power supply outputs combined with a built in GPIB interface. Simple programming commands ease access to all features and capabilities. 14 bit programming and read-back of current and voltage and dual ranging outputs provide greater precision and flexibility. Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6629A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6629A
DC Power Supply 6629A
The 6629A is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output ratings (4 outputs) Low-range volts, amps 50W: 0 to 16 V, 0 to 200 mA High range volts, amps 50W: 0 to 50 V, 0 to 1 A or 0 to 16 V, 0 to 2 A Programming accuracy at 25°C ±5°C (4 outputs each) Voltage 50W: 0.016% + 3 mV (low), 10 mV (high) Current 50W: 0.04% + 185 µA (low), 500 µA (high) Ripple & noise (20 Hz to 20 MHz) 4 outputs each Voltage RMS: 500 µV Peak-to-peak: 3 mV Current RMS: 0.1 mA The Agilent 50W, four-output 6626A is a versatile solution to help improve system accuracy and reduce test time in a 3U high package. The Agilent 6629A is part of multiple-output, precision, GPIB system power supplies that have up to four linear low noise power supply outputs combined with a built in GPIB interface. Simple programming commands ease access to all features and capabilities. 14 bit programming and read-back of current and voltage and dual ranging outputs provide greater precision and flexibility. Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.

The 6629A is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

Output ratings (4 outputs)

  • Low-range volts, amps 50W: 0 to 16 V, 0 to 200 mA
  • High range volts, amps 50W: 0 to 50 V, 0 to 1 A or 0 to 16 V, 0 to 2 A

Programming accuracy at 25°C ±5°C (4 outputs each)

  • Voltage 50W: 0.016% + 3 mV (low), 10 mV (high)
  • Current 50W: 0.04% + 185 µA (low), 500 µA (high)

Ripple & noise (20 Hz to 20 MHz) 4 outputs each

  • Voltage RMS: 500 µV
  • Peak-to-peak: 3 mV
  • Current RMS: 0.1 mA

The Agilent 50W, four-output 6626A is a versatile solution to help improve system accuracy and reduce test time in a 3U high package. The Agilent 6629A is part of multiple-output, precision, GPIB system power supplies that have up to four linear low noise power supply outputs combined with a built in GPIB interface. Simple programming commands ease access to all features and capabilities. 14 bit programming and read-back of current and voltage and dual ranging outputs provide greater precision and flexibility.

Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer.

Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6629A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial, DIN Rail Power Supplies - 2946-2587-2148-ND - DigiKey
Specs
Type DC Power Supply; 1
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details