ValueTronics International, Inc. DC Power Supply 6614C

Description
The 6614C is a 50 W, 100 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-0.5A Power: 50W High throughput Precision low current measurement Low-output noise High-speed programming GPIB and RS-232 interface SCPI (Standard Commands for Programmable Instruments) VXI plug & play drivers The Agilent 6614C is an ideal power source for demanding production test applications. This DC power supply offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the 6614C provides current measurement down to the microamp level. The Agilent 6614C also provides high-speed programming with under 4 millisecond response time.
Datasheet
Description
The 6614C is a 50 W, 100 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-0.5A Power: 50W High throughput Precision low current measurement Low-output noise High-speed programming GPIB and RS-232 interface SCPI (Standard Commands for Programmable Instruments) VXI plug & play drivers The Agilent 6614C is an ideal power source for demanding production test applications. This DC power supply offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the 6614C provides current measurement down to the microamp level. The Agilent 6614C also provides high-speed programming with under 4 millisecond response time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6614C - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6614C
DC Power Supply 6614C
The 6614C is a 50 W, 100 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-0.5A Power: 50W High throughput Precision low current measurement Low-output noise High-speed programming GPIB and RS-232 interface SCPI (Standard Commands for Programmable Instruments) VXI plug & play drivers The Agilent 6614C is an ideal power source for demanding production test applications. This DC power supply offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the 6614C provides current measurement down to the microamp level. The Agilent 6614C also provides high-speed programming with under 4 millisecond response time.

The 6614C is a 50 W, 100 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-100V
  • Current: 0-0.5A
  • Power: 50W
  • High throughput
  • Precision low current measurement
  • Low-output noise
  • High-speed programming
  • GPIB and RS-232 interface
  • SCPI (Standard Commands for Programmable Instruments)
  • VXI plug & play drivers

The Agilent 6614C is an ideal power source for demanding production test applications. This DC power supply offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the 6614C provides current measurement down to the microamp level. The Agilent 6614C also provides high-speed programming with under 4 millisecond response time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6614C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10200-210-3u-27648 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 210 amps
View Details