ValueTronics International, Inc. DC Power Supply 6612C

Description
The 6612C is a 40 W, 20 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-2A Power: 40W High throughput Precision low current measurement Low-output noise High-speed programming GPIB and RS-232 interface SCPI (Standard Commands for Programmable Instruments) VXI plug & play drivers The Agilent 6612C is an ideal power source for demanding production test applications. This DC power supply offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the Agilent HP 6612C provides current measurement down to the microamp level. The Agilent 6612C also provides high-speed programming with under 4 millisecond response time.
Datasheet
Description
The 6612C is a 40 W, 20 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-2A Power: 40W High throughput Precision low current measurement Low-output noise High-speed programming GPIB and RS-232 interface SCPI (Standard Commands for Programmable Instruments) VXI plug & play drivers The Agilent 6612C is an ideal power source for demanding production test applications. This DC power supply offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the Agilent HP 6612C provides current measurement down to the microamp level. The Agilent 6612C also provides high-speed programming with under 4 millisecond response time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6612C - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6612C
DC Power Supply 6612C
The 6612C is a 40 W, 20 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-2A Power: 40W High throughput Precision low current measurement Low-output noise High-speed programming GPIB and RS-232 interface SCPI (Standard Commands for Programmable Instruments) VXI plug & play drivers The Agilent 6612C is an ideal power source for demanding production test applications. This DC power supply offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the Agilent HP 6612C provides current measurement down to the microamp level. The Agilent 6612C also provides high-speed programming with under 4 millisecond response time.

The 6612C is a 40 W, 20 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-2A
  • Power: 40W
  • High throughput
  • Precision low current measurement
  • Low-output noise
  • High-speed programming
  • GPIB and RS-232 interface
  • SCPI (Standard Commands for Programmable Instruments)
  • VXI plug & play drivers

The Agilent 6612C is an ideal power source for demanding production test applications. This DC power supply offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the Agilent HP 6612C provides current measurement down to the microamp level. The Agilent 6612C also provides high-speed programming with under 4 millisecond response time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6612C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 402S-5KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details