ValueTronics International, Inc. Transient Generator 66111A

Description
The 66111A is a transient generator from Agilent. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components. Additional Features: 5 A peak current sourcing for next generation data transmission formats Excellent transient voltage response characteristics prevents test interruptions due to triggering low voltage phone shutdown Up to 2.8 A current sinking to test built-in battery chargers Fast transient response, rapid command processing, and high speed output programming time maximize manufacturing test throughput Low power supply output noise assures less interference with phone operations Automatically detects open sense wire connections Ensures correct calibration of charger circuitry Avoids low voltage shutdown The Keysight Agilent HP 66111A fast transient DC source is a low cost solution that delivers high throughput and exceptional sourcing capabilities. The Keysight Agilent HP 66111A is ideal for applications that do not require the dynamic and microamp measurement capabilities of a 66311B power supply. The Keysight Agilent HP 66111A also has an Agilent proprietary feature that helps test engineers avoid improper remote voltage settings and guarantees correct calibration of charger circuitry of the device under test.
Description
The 66111A is a transient generator from Agilent. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components. Additional Features: 5 A peak current sourcing for next generation data transmission formats Excellent transient voltage response characteristics prevents test interruptions due to triggering low voltage phone shutdown Up to 2.8 A current sinking to test built-in battery chargers Fast transient response, rapid command processing, and high speed output programming time maximize manufacturing test throughput Low power supply output noise assures less interference with phone operations Automatically detects open sense wire connections Ensures correct calibration of charger circuitry Avoids low voltage shutdown The Keysight Agilent HP 66111A fast transient DC source is a low cost solution that delivers high throughput and exceptional sourcing capabilities. The Keysight Agilent HP 66111A is ideal for applications that do not require the dynamic and microamp measurement capabilities of a 66311B power supply. The Keysight Agilent HP 66111A also has an Agilent proprietary feature that helps test engineers avoid improper remote voltage settings and guarantees correct calibration of charger circuitry of the device under test.

Suppliers

Company
Product
Description
Supplier Links
Transient Generator - 66111A - ValueTronics International, Inc.
Elgin, IL, USA
Transient Generator
66111A
Transient Generator 66111A
The 66111A is a transient generator from Agilent. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components. Additional Features: 5 A peak current sourcing for next generation data transmission formats Excellent transient voltage response characteristics prevents test interruptions due to triggering low voltage phone shutdown Up to 2.8 A current sinking to test built-in battery chargers Fast transient response, rapid command processing, and high speed output programming time maximize manufacturing test throughput Low power supply output noise assures less interference with phone operations Automatically detects open sense wire connections Ensures correct calibration of charger circuitry Avoids low voltage shutdown The Keysight Agilent HP 66111A fast transient DC source is a low cost solution that delivers high throughput and exceptional sourcing capabilities. The Keysight Agilent HP 66111A is ideal for applications that do not require the dynamic and microamp measurement capabilities of a 66311B power supply. The Keysight Agilent HP 66111A also has an Agilent proprietary feature that helps test engineers avoid improper remote voltage settings and guarantees correct calibration of charger circuitry of the device under test.

The 66111A is a transient generator from Agilent. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components.

Additional Features:

  • 5 A peak current sourcing for next generation data transmission formats
  • Excellent transient voltage response characteristics prevents test interruptions due to triggering low voltage phone shutdown
  • Up to 2.8 A current sinking to test built-in battery chargers
  • Fast transient response, rapid command processing, and high speed output programming time maximize manufacturing test throughput
  • Low power supply output noise assures less interference with phone operations
  • Automatically detects open sense wire connections
  • Ensures correct calibration of charger circuitry
  • Avoids low voltage shutdown

The Keysight Agilent HP 66111A fast transient DC source is a low cost solution that delivers high throughput and exceptional sourcing capabilities. The Keysight Agilent HP 66111A is ideal for applications that do not require the dynamic and microamp measurement capabilities of a 66311B power supply. The Keysight Agilent HP 66111A also has an Agilent proprietary feature that helps test engineers avoid improper remote voltage settings and guarantees correct calibration of charger circuitry of the device under test.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 66111A
Product Name Transient Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Arbitrary Waveform Generators - 1236578 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details