ValueTronics International, Inc. DC Power Supply 66106A

Description
The 66106A is a 150 W, 200 V, 0.75 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-200V Current: 0-0.75A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers Optional keyboard and display unit Built-in self-test The Agilent 66106A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent modular power system saves rack space. The 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.
Datasheet
Description
The 66106A is a 150 W, 200 V, 0.75 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-200V Current: 0-0.75A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers Optional keyboard and display unit Built-in self-test The Agilent 66106A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent modular power system saves rack space. The 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66106A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66106A
DC Power Supply 66106A
The 66106A is a 150 W, 200 V, 0.75 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-200V Current: 0-0.75A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers Optional keyboard and display unit Built-in self-test The Agilent 66106A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent modular power system saves rack space. The 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.

The 66106A is a 150 W, 200 V, 0.75 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-200V
  • Current: 0-0.75A
  • Power: 150W
  • DC that simplifies test-system assembly
  • Cabling Programming
  • Debugging
  • Operation
  • Output sequencing
  • Low ripple and noise
  • High-accuracy read-back of voltage and current over GPIB
  • Standard Commands for Programmable Instruments (SCPI)
  • VXI plug & play drivers
  • Optional keyboard and display unit
  • Built-in self-test

The Agilent 66106A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent modular power system saves rack space. The 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66106A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details