ValueTronics International, Inc. DC Power Supply 66105A

Description
The 66105A is a 150 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-120V Current: 0-1.25A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers Optional keyboard and display unit Built-in self-test The Agilent 66105A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent HP modular power system saves rack space. The Agilent 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.
Datasheet
Description
The 66105A is a 150 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-120V Current: 0-1.25A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers Optional keyboard and display unit Built-in self-test The Agilent 66105A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent HP modular power system saves rack space. The Agilent 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66105A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66105A
DC Power Supply 66105A
The 66105A is a 150 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-120V Current: 0-1.25A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers Optional keyboard and display unit Built-in self-test The Agilent 66105A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent HP modular power system saves rack space. The Agilent 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.

The 66105A is a 150 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-120V
  • Current: 0-1.25A
  • Power: 150W
  • DC that simplifies test-system assembly
  • Cabling Programming
  • Debugging
  • Operation
  • Output sequencing
  • Low ripple and noise
  • High-accuracy read-back of voltage and current over GPIB
  • Standard Commands for Programmable Instruments (SCPI)
  • VXI plug & play drivers
  • Optional keyboard and display unit
  • Built-in self-test

The Agilent 66105A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent HP modular power system saves rack space. The Agilent 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66105A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details