ValueTronics International, Inc. DC Power Supply 66104A

Description
The 66104A is a 150 W, 60 V, 2.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-2.5A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers Optional keyboard and display unit Built-in self-test The Agilent 66104A, 150W, GPIB, module output is a flexible modular supply designed for automated testing that helps meet changing requirements in ATE and production test with a modular design that conserves rack space and simplifies system cabling and assembly. The HP 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.
Datasheet
Description
The 66104A is a 150 W, 60 V, 2.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-2.5A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers Optional keyboard and display unit Built-in self-test The Agilent 66104A, 150W, GPIB, module output is a flexible modular supply designed for automated testing that helps meet changing requirements in ATE and production test with a modular design that conserves rack space and simplifies system cabling and assembly. The HP 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66104A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66104A
DC Power Supply 66104A
The 66104A is a 150 W, 60 V, 2.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-2.5A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers Optional keyboard and display unit Built-in self-test The Agilent 66104A, 150W, GPIB, module output is a flexible modular supply designed for automated testing that helps meet changing requirements in ATE and production test with a modular design that conserves rack space and simplifies system cabling and assembly. The HP 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.

The 66104A is a 150 W, 60 V, 2.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-2.5A
  • Power: 150W
  • DC that simplifies test-system assembly
  • Cabling Programming
  • Debugging
  • Operation
  • Output sequencing
  • Low ripple and noise
  • High-accuracy read-back of voltage and current over GPIB
  • Standard Commands for Programmable Instruments (SCPI)
  • VXI plug & play drivers
  • Optional keyboard and display unit
  • Built-in self-test

The Agilent 66104A, 150W, GPIB, module output is a flexible modular supply designed for automated testing that helps meet changing requirements in ATE and production test with a modular design that conserves rack space and simplifies system cabling and assembly. The HP 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66104A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1600-3500W 1U Hot Swap Front End Power supply - HFE3500-24/TSE - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
250W, 300Vdc Input,  Wide Input Range, Dual-output, Industrial Quality DC/DC Converter - DCH 282-F1W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details