ValueTronics International, Inc. DC Power Supply 66103A

Description
The 66103A is a 150 W, 35 V, 4.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-4.5A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers Optional keyboard and display unit Built-in self-test The Agilent 66103A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent HP modular power system saves rack space. The Agilent 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.
Datasheet
Description
The 66103A is a 150 W, 35 V, 4.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-4.5A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers Optional keyboard and display unit Built-in self-test The Agilent 66103A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent HP modular power system saves rack space. The Agilent 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66103A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66103A
DC Power Supply 66103A
The 66103A is a 150 W, 35 V, 4.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-4.5A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers Optional keyboard and display unit Built-in self-test The Agilent 66103A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent HP modular power system saves rack space. The Agilent 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.

The 66103A is a 150 W, 35 V, 4.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-35V
  • Current: 0-4.5A
  • Power: 150W
  • DC that simplifies test-system assembly
  • Cabling Programming
  • Debugging
  • Operation
  • Output sequencing
  • Low ripple and noise
  • High-accuracy read-back of voltage and current over GPIB
  • Standard Commands for Programmable Instruments (SCPI)
  • VXI plug & play drivers
  • Optional keyboard and display unit
  • Built-in self-test

The Agilent 66103A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent HP modular power system saves rack space. The Agilent 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66103A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details