ValueTronics International, Inc. DC Power Supply 66000A

Description
The 66000A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: High density: eight slots in 7 inches of rack space Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) Optional keyboard and display unit Serial link to connect two mainframes at one GPIB address Optional isolation and polarity-reversal relays Built-in self-test The Agilent 66000A modular power system saves rack space. The power system 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules. The Agilent 66000A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products.
Datasheet
Description
The 66000A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: High density: eight slots in 7 inches of rack space Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) Optional keyboard and display unit Serial link to connect two mainframes at one GPIB address Optional isolation and polarity-reversal relays Built-in self-test The Agilent 66000A modular power system saves rack space. The power system 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules. The Agilent 66000A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66000A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66000A
DC Power Supply 66000A
The 66000A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: High density: eight slots in 7 inches of rack space Output sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) Optional keyboard and display unit Serial link to connect two mainframes at one GPIB address Optional isolation and polarity-reversal relays Built-in self-test The Agilent 66000A modular power system saves rack space. The power system 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules. The Agilent 66000A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products.

The 66000A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • High density: eight slots in 7 inches of rack space
  • Output sequencing
  • Low ripple and noise
  • High-accuracy read-back of voltage and current over GPIB
  • Standard Commands for Programmable Instruments (SCPI)
  • Optional keyboard and display unit
  • Serial link to connect two mainframes at one GPIB address
  • Optional isolation and polarity-reversal relays
  • Built-in self-test

The Agilent 66000A modular power system saves rack space. The power system 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules. The Agilent 66000A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66000A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details