ValueTronics International, Inc. DC Power Supply 6575A

Description
The 6575A is a 2000 W, 120 V, 18 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-120V Current: 0-18A Power: 2000W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent 6575A is a 2000 Watt DC power supply that has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation.
Datasheet
Description
The 6575A is a 2000 W, 120 V, 18 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-120V Current: 0-18A Power: 2000W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent 6575A is a 2000 Watt DC power supply that has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6575A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6575A
DC Power Supply 6575A
The 6575A is a 2000 W, 120 V, 18 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-120V Current: 0-18A Power: 2000W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent 6575A is a 2000 Watt DC power supply that has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation.

The 6575A is a 2000 W, 120 V, 18 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-120V
  • Current: 0-18A
  • Power: 2000W
  • Low-noise output
  • Linear output regulation
  • Overvoltage & overcurrent protection
  • Fast up & down programming
  • Auto-parallel and series operation
  • Fan speed control for low acoustic noise
  • UL listed, CSA certified

The Agilent 6575A is a 2000 Watt DC power supply that has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6575A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details