ValueTronics International, Inc. DC Power Supply 6574A

Description
The 6574A is a 2000 W, 60 V, 35 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-35A Power: 2000 Watt Single Output Analog programming of output voltage and current Self-test initiated at power-up Electronic calibration from front panel Five nonvolatile store and recall states User-defined power-on state Fan-speed control to minimize acoustic noise Auto-parallel of up to five 657xAs Over-voltage and over-current protection Over-temperature protection The Agilent 6574A is a 2000 Watt DC power supply that has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation.
Datasheet
Description
The 6574A is a 2000 W, 60 V, 35 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-35A Power: 2000 Watt Single Output Analog programming of output voltage and current Self-test initiated at power-up Electronic calibration from front panel Five nonvolatile store and recall states User-defined power-on state Fan-speed control to minimize acoustic noise Auto-parallel of up to five 657xAs Over-voltage and over-current protection Over-temperature protection The Agilent 6574A is a 2000 Watt DC power supply that has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6574A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6574A
DC Power Supply 6574A
The 6574A is a 2000 W, 60 V, 35 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-35A Power: 2000 Watt Single Output Analog programming of output voltage and current Self-test initiated at power-up Electronic calibration from front panel Five nonvolatile store and recall states User-defined power-on state Fan-speed control to minimize acoustic noise Auto-parallel of up to five 657xAs Over-voltage and over-current protection Over-temperature protection The Agilent 6574A is a 2000 Watt DC power supply that has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation.

The 6574A is a 2000 W, 60 V, 35 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-35A
  • Power: 2000 Watt
  • Single Output
  • Analog programming of output voltage and current
  • Self-test initiated at power-up
  • Electronic calibration from front panel
  • Five nonvolatile store and recall states
  • User-defined power-on state
  • Fan-speed control to minimize acoustic noise
  • Auto-parallel of up to five 657xAs
  • Over-voltage and over-current protection
  • Over-temperature protection

The Agilent 6574A is a 2000 Watt DC power supply that has the exceptional, proven reliability that test system engineers look for. It also has the unusual combination of high efficiency and low noise operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6574A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DHP30-550 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 16600 watts
View Details