ValueTronics International, Inc. Oscillator 654A

Description
The 654A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 10 Hz to 10 MHz Lightweight, portable, solid-state signal source. Output levels are available from +11 dBm to -90 dBm in both 10 dB and 1 dB steps. Versatility is provided with impedance is 50-ohms unbalanced, 75-ohms unbalanced, 135-ohms balanced, 150-ohms balanced, and 600-ohms balanced. The Agilent 654A Test Oscillator covers the frequency range of 10 Hz to 10 MHz in six bands with level flatness of ±0.5%.
Datasheet
Description
The 654A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 10 Hz to 10 MHz Lightweight, portable, solid-state signal source. Output levels are available from +11 dBm to -90 dBm in both 10 dB and 1 dB steps. Versatility is provided with impedance is 50-ohms unbalanced, 75-ohms unbalanced, 135-ohms balanced, 150-ohms balanced, and 600-ohms balanced. The Agilent 654A Test Oscillator covers the frequency range of 10 Hz to 10 MHz in six bands with level flatness of ±0.5%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator 654A
The 654A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 10 Hz to 10 MHz Lightweight, portable, solid-state signal source. Output levels are available from +11 dBm to -90 dBm in both 10 dB and 1 dB steps. Versatility is provided with impedance is 50-ohms unbalanced, 75-ohms unbalanced, 135-ohms balanced, 150-ohms balanced, and 600-ohms balanced. The Agilent 654A Test Oscillator covers the frequency range of 10 Hz to 10 MHz in six bands with level flatness of ±0.5%.

The 654A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • Frequency range: 10 Hz to 10 MHz
  • Lightweight, portable, solid-state signal source.
  • Output levels are available from +11 dBm to -90 dBm in both 10 dB and 1 dB steps.
  • Versatility is provided with impedance is 50-ohms unbalanced, 75-ohms unbalanced, 135-ohms balanced, 150-ohms balanced, and 600-ohms balanced.

The Agilent 654A Test Oscillator covers the frequency range of 10 Hz to 10 MHz in six bands with level flatness of ±0.5%.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number 654A
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 510ABB-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624NSR - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-26.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 26 MHz
View Details