ValueTronics International, Inc. Oscillator 652A

Description
The 652A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency response of voltmeters, oscilloscopes, video amplifiers and filters from 10 Hz to 10 MHz (6 bands, dial calibration: 1 to 10) can be measured quickly and accurately. Output amplitude: 3.16 V maximum into 50-ohms or 600-ohms. This unit provides an output monitor which keeps amplitude flat within 0.25% across the band. The Agilent 652A Test Oscillator simplifies frequency response determination by providing a constant amplitude reference voltage of adjustable frequency.
Description
The 652A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency response of voltmeters, oscilloscopes, video amplifiers and filters from 10 Hz to 10 MHz (6 bands, dial calibration: 1 to 10) can be measured quickly and accurately. Output amplitude: 3.16 V maximum into 50-ohms or 600-ohms. This unit provides an output monitor which keeps amplitude flat within 0.25% across the band. The Agilent 652A Test Oscillator simplifies frequency response determination by providing a constant amplitude reference voltage of adjustable frequency.

Suppliers

Company
Product
Description
Supplier Links
Oscillator 652A
The 652A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency response of voltmeters, oscilloscopes, video amplifiers and filters from 10 Hz to 10 MHz (6 bands, dial calibration: 1 to 10) can be measured quickly and accurately. Output amplitude: 3.16 V maximum into 50-ohms or 600-ohms. This unit provides an output monitor which keeps amplitude flat within 0.25% across the band. The Agilent 652A Test Oscillator simplifies frequency response determination by providing a constant amplitude reference voltage of adjustable frequency.

The 652A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • Frequency response of voltmeters, oscilloscopes, video amplifiers and filters from 10 Hz to 10 MHz (6 bands, dial calibration: 1 to 10) can be measured quickly and accurately.
  • Output amplitude: 3.16 V maximum into 50-ohms or 600-ohms.
  • This unit provides an output monitor which keeps amplitude flat within 0.25% across the band.

The Agilent 652A Test Oscillator simplifies frequency response determination by providing a constant amplitude reference voltage of adjustable frequency.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number 652A
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-100.000-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
3 suppliers
Oscillator Crystal - 510ACA156M250BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-850VW+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details