ValueTronics International, Inc. DC Power Supply 6522A

Description
The 6522A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-2000V Current: 0-0.05A Power: 200W AC Input: 115 VAC +/- 10%, 50-500 Hz The Agilent 6522A is a tightly regulated supply and provides sufficient output current for many devices not capable of being powered from conventional low current, high voltage supplies. The 6522A includes constant voltage/constant current operation with automatic crossover. Thumbwheel voltage controls give you 0.002% resolution. Two meters, one for voltage and one for current, are standard. The 6522A is short-circuit proof and with the floating output, you have the option of negative or positive voltages up to 2kV off ground.
Datasheet
Description
The 6522A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-2000V Current: 0-0.05A Power: 200W AC Input: 115 VAC +/- 10%, 50-500 Hz The Agilent 6522A is a tightly regulated supply and provides sufficient output current for many devices not capable of being powered from conventional low current, high voltage supplies. The 6522A includes constant voltage/constant current operation with automatic crossover. Thumbwheel voltage controls give you 0.002% resolution. Two meters, one for voltage and one for current, are standard. The 6522A is short-circuit proof and with the floating output, you have the option of negative or positive voltages up to 2kV off ground.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6522A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6522A
DC Power Supply 6522A
The 6522A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-2000V Current: 0-0.05A Power: 200W AC Input: 115 VAC +/- 10%, 50-500 Hz The Agilent 6522A is a tightly regulated supply and provides sufficient output current for many devices not capable of being powered from conventional low current, high voltage supplies. The 6522A includes constant voltage/constant current operation with automatic crossover. Thumbwheel voltage controls give you 0.002% resolution. Two meters, one for voltage and one for current, are standard. The 6522A is short-circuit proof and with the floating output, you have the option of negative or positive voltages up to 2kV off ground.

The 6522A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-2000V
  • Current: 0-0.05A
  • Power: 200W
  • AC Input: 115 VAC +/- 10%, 50-500 Hz

The Agilent 6522A is a tightly regulated supply and provides sufficient output current for many devices not capable of being powered from conventional low current, high voltage supplies. The 6522A includes constant voltage/constant current operation with automatic crossover. Thumbwheel voltage controls give you 0.002% resolution. Two meters, one for voltage and one for current, are standard. The 6522A is short-circuit proof and with the floating output, you have the option of negative or positive voltages up to 2kV off ground.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6522A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details