ValueTronics International, Inc. Oscillator 651B

Description
The 651B is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 10 Hz to 10 MHz The oscillator has a stable sinewave output signal that is adjustable from 10 µV to 3.16 V into 50 or 600-ohms Two output impedances are provided at front-panel output connector The 600-ohms connector provides an output with an impedance that is compatible with transmission lines and man distribution systems The 50-ohms connector provides an output where a low-source impedance is desired The Agilent 651B Test Oscillator is a wide range capacitance-tuned oscillator covering a frequency range from 10 Hz to 10 MHz with distortion (10 Hz to 5 MHz) <1%, (10 MHz) <2%.
Description
The 651B is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 10 Hz to 10 MHz The oscillator has a stable sinewave output signal that is adjustable from 10 µV to 3.16 V into 50 or 600-ohms Two output impedances are provided at front-panel output connector The 600-ohms connector provides an output with an impedance that is compatible with transmission lines and man distribution systems The 50-ohms connector provides an output where a low-source impedance is desired The Agilent 651B Test Oscillator is a wide range capacitance-tuned oscillator covering a frequency range from 10 Hz to 10 MHz with distortion (10 Hz to 5 MHz) <1%, (10 MHz) <2%.

Suppliers

Company
Product
Description
Supplier Links
Oscillator 651B
The 651B is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 10 Hz to 10 MHz The oscillator has a stable sinewave output signal that is adjustable from 10 µV to 3.16 V into 50 or 600-ohms Two output impedances are provided at front-panel output connector The 600-ohms connector provides an output with an impedance that is compatible with transmission lines and man distribution systems The 50-ohms connector provides an output where a low-source impedance is desired The Agilent 651B Test Oscillator is a wide range capacitance-tuned oscillator covering a frequency range from 10 Hz to 10 MHz with distortion (10 Hz to 5 MHz) <1%, (10 MHz) <2%.

The 651B is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • Frequency range: 10 Hz to 10 MHz
  • The oscillator has a stable sinewave output signal that is adjustable from 10 µV to 3.16 V into 50 or 600-ohms
  • Two output impedances are provided at front-panel output connector
  • The 600-ohms connector provides an output with an impedance that is compatible with transmission lines and man distribution systems
  • The 50-ohms connector provides an output where a low-source impedance is desired

The Agilent 651B Test Oscillator is a wide range capacitance-tuned oscillator covering a frequency range from 10 Hz to 10 MHz with distortion (10 Hz to 5 MHz) <1%, (10 MHz) <2%.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number 651B
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - SN74LS624NS - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 25 MHz
View Details
2 suppliers