ValueTronics International, Inc. DC Power Supply 6516A

Description
The 6516A is a 18 W, 3000 V, 0.006 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 3000V Current: 6 mA Power: 18W AC Input: 115V ±10%, 57-63 Hz Load regulation constant voltage: 0.01% + 16 mV Line regulation constant voltage: 0.01% + 16 mV Temperature coefficient constant voltage: 0.02% + 2 mV Stability constant voltage: 0.05% + 5 mV Meter: 0-3500V 4-Digit thumbwheel, to 1-Volt resolution The Agilent 6216A is a compact dc regulated bench supply offering up to 3 kV in moderate currents. This high-voltage supply offers low cost, portability, and high performance for experimenting and circuit developing at the bench. Low ripple and impedance are achieved by a series regulator feedback circuit using a temperature-compensa ted zener diode for reference. The design also includes short-circuit protection and current-limiting. Output is floating, giving choice of negative or positive voltages up to 1kV off ground. High performance design makes these supplies particularly suited for photomultiplier application, as well as for TWT's, CRT's, gas flow tubes, proportional counter tubes, and rapid high-voltage single-trip electrophoresis. The circuits are all solid-state.
Datasheet
Description
The 6516A is a 18 W, 3000 V, 0.006 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 3000V Current: 6 mA Power: 18W AC Input: 115V ±10%, 57-63 Hz Load regulation constant voltage: 0.01% + 16 mV Line regulation constant voltage: 0.01% + 16 mV Temperature coefficient constant voltage: 0.02% + 2 mV Stability constant voltage: 0.05% + 5 mV Meter: 0-3500V 4-Digit thumbwheel, to 1-Volt resolution The Agilent 6216A is a compact dc regulated bench supply offering up to 3 kV in moderate currents. This high-voltage supply offers low cost, portability, and high performance for experimenting and circuit developing at the bench. Low ripple and impedance are achieved by a series regulator feedback circuit using a temperature-compensa ted zener diode for reference. The design also includes short-circuit protection and current-limiting. Output is floating, giving choice of negative or positive voltages up to 1kV off ground. High performance design makes these supplies particularly suited for photomultiplier application, as well as for TWT's, CRT's, gas flow tubes, proportional counter tubes, and rapid high-voltage single-trip electrophoresis. The circuits are all solid-state.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6516A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6516A
DC Power Supply 6516A
The 6516A is a 18 W, 3000 V, 0.006 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 3000V Current: 6 mA Power: 18W AC Input: 115V ±10%, 57-63 Hz Load regulation constant voltage: 0.01% + 16 mV Line regulation constant voltage: 0.01% + 16 mV Temperature coefficient constant voltage: 0.02% + 2 mV Stability constant voltage: 0.05% + 5 mV Meter: 0-3500V 4-Digit thumbwheel, to 1-Volt resolution The Agilent 6216A is a compact dc regulated bench supply offering up to 3 kV in moderate currents. This high-voltage supply offers low cost, portability, and high performance for experimenting and circuit developing at the bench. Low ripple and impedance are achieved by a series regulator feedback circuit using a temperature-compensa ted zener diode for reference. The design also includes short-circuit protection and current-limiting. Output is floating, giving choice of negative or positive voltages up to 1kV off ground. High performance design makes these supplies particularly suited for photomultiplier application, as well as for TWT's, CRT's, gas flow tubes, proportional counter tubes, and rapid high-voltage single-trip electrophoresis. The circuits are all solid-state.

The 6516A is a 18 W, 3000 V, 0.006 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 3000V
  • Current: 6 mA
  • Power: 18W
  • AC Input: 115V ±10%, 57-63 Hz
  • Load regulation constant voltage: 0.01% + 16 mV
  • Line regulation constant voltage: 0.01% + 16 mV
  • Temperature coefficient constant voltage: 0.02% + 2 mV
  • Stability constant voltage: 0.05% + 5 mV
  • Meter: 0-3500V
  • 4-Digit thumbwheel, to 1-Volt resolution

The Agilent 6216A is a compact dc regulated bench supply offering up to 3 kV in moderate currents. This high-voltage supply offers low cost, portability, and high performance for experimenting and circuit developing at the bench. Low ripple and impedance are achieved by a series regulator feedback circuit using a temperature-compensated zener diode for reference. The design also includes short-circuit protection and current-limiting. Output is floating, giving choice of negative or positive voltages up to 1kV off ground. High performance design makes these supplies particularly suited for photomultiplier application, as well as for TWT's, CRT's, gas flow tubes, proportional counter tubes, and rapid high-voltage single-trip electrophoresis. The circuits are all solid-state.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6516A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details