ValueTronics International, Inc. DC Power Supply 6483C

Description
The 6483C is a 10000 W, 600 V, 15 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 0utput: 0-600V @ 0-15A or 0-500V @ 0-20A or 0-400V @ 0-25A Power: 1000W Load Regulation-Constant Voltage: Less than 0.5% plus 100mV for any change within the input rating Constant Current: Less than 0.1% plus 35mA for any change within the input rating Line Regulation-Constant voltage: Less than 0.05% plus 100mV for any change within the input rating Constant Current: Less than 0.1% plus 35mA for any change within the input rating Ripple and Noise: Constant Voltage-Less than 600mVrms, 5V p-p High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating Optional internal crowbar protects load from overvoltage condition Turn-on circuit limits peak line current during start-up into low impedance loads Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8% Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked The Agilent 6483C is a SCR-regulated power supply that is designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. The 6483C has a Constant current, constant voltage operation. Large easy-to-read panel meters continuously monitor output voltage current. Input and output power, remote sensing, remote programming, and auto-series, parallel, and tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet
Description
The 6483C is a 10000 W, 600 V, 15 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 0utput: 0-600V @ 0-15A or 0-500V @ 0-20A or 0-400V @ 0-25A Power: 1000W Load Regulation-Constant Voltage: Less than 0.5% plus 100mV for any change within the input rating Constant Current: Less than 0.1% plus 35mA for any change within the input rating Line Regulation-Constant voltage: Less than 0.05% plus 100mV for any change within the input rating Constant Current: Less than 0.1% plus 35mA for any change within the input rating Ripple and Noise: Constant Voltage-Less than 600mVrms, 5V p-p High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating Optional internal crowbar protects load from overvoltage condition Turn-on circuit limits peak line current during start-up into low impedance loads Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8% Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked The Agilent 6483C is a SCR-regulated power supply that is designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. The 6483C has a Constant current, constant voltage operation. Large easy-to-read panel meters continuously monitor output voltage current. Input and output power, remote sensing, remote programming, and auto-series, parallel, and tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6483C - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6483C
DC Power Supply 6483C
The 6483C is a 10000 W, 600 V, 15 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 0utput: 0-600V @ 0-15A or 0-500V @ 0-20A or 0-400V @ 0-25A Power: 1000W Load Regulation-Constant Voltage: Less than 0.5% plus 100mV for any change within the input rating Constant Current: Less than 0.1% plus 35mA for any change within the input rating Line Regulation-Constant voltage: Less than 0.05% plus 100mV for any change within the input rating Constant Current: Less than 0.1% plus 35mA for any change within the input rating Ripple and Noise: Constant Voltage-Less than 600mVrms, 5V p-p High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating Optional internal crowbar protects load from overvoltage condition Turn-on circuit limits peak line current during start-up into low impedance loads Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8% Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked The Agilent 6483C is a SCR-regulated power supply that is designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. The 6483C has a Constant current, constant voltage operation. Large easy-to-read panel meters continuously monitor output voltage current. Input and output power, remote sensing, remote programming, and auto-series, parallel, and tracking connections are made to bus bars and terminal blocks on the rear panel.

The 6483C is a 10000 W, 600 V, 15 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 0utput: 0-600V @ 0-15A or 0-500V @ 0-20A or 0-400V @ 0-25A
  • Power: 1000W
  • Load Regulation-Constant Voltage: Less than 0.5% plus 100mV for any change within the input rating
  • Constant Current: Less than 0.1% plus 35mA for any change within the input rating
  • Line Regulation-Constant voltage: Less than 0.05% plus 100mV for any change within the input rating
  • Constant Current: Less than 0.1% plus 35mA for any change within the input rating
  • Ripple and Noise: Constant Voltage-Less than 600mVrms, 5V p-p
  • High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats
  • Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating
  • Optional internal crowbar protects load from overvoltage condition
  • Turn-on circuit limits peak line current during start-up into low impedance loads
  • Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8%
  • Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked

The Agilent 6483C is a SCR-regulated power supply that is designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. The 6483C has a Constant current, constant voltage operation. Large easy-to-read panel meters continuously monitor output voltage current. Input and output power, remote sensing, remote programming, and auto-series, parallel, and tracking connections are made to bus bars and terminal blocks on the rear panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6483C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details