ValueTronics International, Inc. DC Power Supply 6479C

Description
The 6479C is a 10000 W, 300 V, 35 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300V Current: 0-35A Power: 1000W High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating Optional internal crowbar protects load from overvoltage condition Turn-on circuit limits peak line current during start-up into low impedance loads Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8% Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked The Agilent HP 6479C is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet
Description
The 6479C is a 10000 W, 300 V, 35 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300V Current: 0-35A Power: 1000W High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating Optional internal crowbar protects load from overvoltage condition Turn-on circuit limits peak line current during start-up into low impedance loads Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8% Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked The Agilent HP 6479C is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6479C - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6479C
DC Power Supply 6479C
The 6479C is a 10000 W, 300 V, 35 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300V Current: 0-35A Power: 1000W High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating Optional internal crowbar protects load from overvoltage condition Turn-on circuit limits peak line current during start-up into low impedance loads Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8% Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked The Agilent HP 6479C is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.

The 6479C is a 10000 W, 300 V, 35 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-300V
  • Current: 0-35A
  • Power: 1000W
  • High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats
  • Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating
  • Optional internal crowbar protects load from overvoltage condition
  • Turn-on circuit limits peak line current during start-up into low impedance loads
  • Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8%
  • Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked

The Agilent HP 6479C is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6479C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 102A-20KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details