ValueTronics International, Inc. DC Power Supply 6443B

Description
The 6443B is a 300 W, 120 V, 2.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-120V Current: 0-2.5A Power: 300W Output continuously variable to zero in either voltage or current mode Efficiency up to 75% at full output Excellent Line transient immunity 115 VAC ±10%, 57-63 Hz The Agilent HP 6443B utilizes silicon-controlled rectifiers in series with the transformer primary. Controlled by the output voltage and current settings, these supplies accomplish the desired regulation using a ramp-lock phase control circuit. This circuit technique permits a reduction in the overall size and weight of the power supply and results in up to 75% efficiency at full output.
Datasheet
Description
The 6443B is a 300 W, 120 V, 2.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-120V Current: 0-2.5A Power: 300W Output continuously variable to zero in either voltage or current mode Efficiency up to 75% at full output Excellent Line transient immunity 115 VAC ±10%, 57-63 Hz The Agilent HP 6443B utilizes silicon-controlled rectifiers in series with the transformer primary. Controlled by the output voltage and current settings, these supplies accomplish the desired regulation using a ramp-lock phase control circuit. This circuit technique permits a reduction in the overall size and weight of the power supply and results in up to 75% efficiency at full output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6443B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6443B
DC Power Supply 6443B
The 6443B is a 300 W, 120 V, 2.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-120V Current: 0-2.5A Power: 300W Output continuously variable to zero in either voltage or current mode Efficiency up to 75% at full output Excellent Line transient immunity 115 VAC ±10%, 57-63 Hz The Agilent HP 6443B utilizes silicon-controlled rectifiers in series with the transformer primary. Controlled by the output voltage and current settings, these supplies accomplish the desired regulation using a ramp-lock phase control circuit. This circuit technique permits a reduction in the overall size and weight of the power supply and results in up to 75% efficiency at full output.

The 6443B is a 300 W, 120 V, 2.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-120V
  • Current: 0-2.5A
  • Power: 300W
  • Output continuously variable to zero in either voltage or current mode
  • Efficiency up to 75% at full output
  • Excellent Line transient immunity
  • 115 VAC ±10%, 57-63 Hz

The Agilent HP 6443B utilizes silicon-controlled rectifiers in series with the transformer primary. Controlled by the output voltage and current settings, these supplies accomplish the desired regulation using a ramp-lock phase control circuit. This circuit technique permits a reduction in the overall size and weight of the power supply and results in up to 75% efficiency at full output.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6443B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details