ValueTronics International, Inc. DC Power Supply 6434B

Description
The 6434B is a 1000 W, 40 V, 25 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-25A Power: 1000W Constant voltage/constant current operation Output continuously variable to zero in either voltage or current mode Efficiency up to 75% at full output Excellent line transient immunity Input Power: 115 VAC, ± 10%, single phase, 57 to 63 Hz The Agilent HP 6434B is an SCR-regulated supply designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel. Also incorporates reverse voltage protection and a fused AC input.
Datasheet
Description
The 6434B is a 1000 W, 40 V, 25 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-25A Power: 1000W Constant voltage/constant current operation Output continuously variable to zero in either voltage or current mode Efficiency up to 75% at full output Excellent line transient immunity Input Power: 115 VAC, ± 10%, single phase, 57 to 63 Hz The Agilent HP 6434B is an SCR-regulated supply designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel. Also incorporates reverse voltage protection and a fused AC input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6434B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6434B
DC Power Supply 6434B
The 6434B is a 1000 W, 40 V, 25 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-25A Power: 1000W Constant voltage/constant current operation Output continuously variable to zero in either voltage or current mode Efficiency up to 75% at full output Excellent line transient immunity Input Power: 115 VAC, ± 10%, single phase, 57 to 63 Hz The Agilent HP 6434B is an SCR-regulated supply designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel. Also incorporates reverse voltage protection and a fused AC input.

The 6434B is a 1000 W, 40 V, 25 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-25A
  • Power: 1000W
  • Constant voltage/constant current operation
  • Output continuously variable to zero in either voltage or current mode
  • Efficiency up to 75% at full output
  • Excellent line transient immunity
  • Input Power: 115 VAC, ± 10%, single phase, 57 to 63 Hz

The Agilent HP 6434B is an SCR-regulated supply designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel. Also incorporates reverse voltage protection and a fused AC input.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6434B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 88349146 - Radwell International
Specs
AC Output Voltage 480.0 volts
DC Output Voltage 4.0 volts
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.67 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details