ValueTronics International, Inc. DC Power Supply 6384A

Description
The 6384A is a 44 W, 5.5 V, 8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 5.5V Current: 8A Power: 44W The Agilent 6384A Power Supply provides a voltage adjustable from 4 to 5.5 V at a maximum current of 8 A. Line and load regulation is 2 mV. Ripple is less than 5 mV p-p, 1 mV RMS at any line voltage and load condition within rating. This power supply was designed specifically for use with digital-logic integrated circuits.
Datasheet
Description
The 6384A is a 44 W, 5.5 V, 8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 5.5V Current: 8A Power: 44W The Agilent 6384A Power Supply provides a voltage adjustable from 4 to 5.5 V at a maximum current of 8 A. Line and load regulation is 2 mV. Ripple is less than 5 mV p-p, 1 mV RMS at any line voltage and load condition within rating. This power supply was designed specifically for use with digital-logic integrated circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6384A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6384A
DC Power Supply 6384A
The 6384A is a 44 W, 5.5 V, 8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 5.5V Current: 8A Power: 44W The Agilent 6384A Power Supply provides a voltage adjustable from 4 to 5.5 V at a maximum current of 8 A. Line and load regulation is 2 mV. Ripple is less than 5 mV p-p, 1 mV RMS at any line voltage and load condition within rating. This power supply was designed specifically for use with digital-logic integrated circuits.

The 6384A is a 44 W, 5.5 V, 8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 5.5V
  • Current: 8A
  • Power: 44W

The Agilent 6384A Power Supply provides a voltage adjustable from 4 to 5.5 V at a maximum current of 8 A. Line and load regulation is 2 mV. Ripple is less than 5 mV p-p, 1 mV RMS at any line voltage and load condition within rating. This power supply was designed specifically for use with digital-logic integrated circuits.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6384A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
VIPA SLIO Module, Power - 007-1AB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details